Intel Corporation FPGAs (Field Programmable Gate Array) 10M25DAF256I7G

Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA
Request a Quote
Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 997036-10M25DAF256I7G is a MAX 10 FPGA device from Intel, designed for low-cost programmable logic applications. It features a supply voltage range of 1.15V to 1.25V and operates within a temperature range of -40°C to 100°C. The device includes 25,000 logic elements, 1,563 logic array blocks (LABs), and a total of 691,200 bits of RAM. It supports up to 178 I/O pins and is packaged in a 256-LBGA form factor, measuring 17mm x 17mm. The MAX 10 series is noted for its non-volatile flash memory, integrated analog-to-digital converters, and quick configuration times, making it suitable for various applications including industrial, automotive, and consumer electronics. The device is also compatible with Type III PCBs, facilitating easier signal routing.

Datasheet Summary
Powered by GS/AI

The Win Source part number 997036-10M25DAF256I7G is a MAX 10 FPGA device from Intel, designed for low-cost programmable logic applications. It features a supply voltage range of 1.15V to 1.25V and operates within a temperature range of -40°C to 100°C. The device includes 25,000 logic elements, 1,563 logic array blocks (LABs), and a total of 691,200 bits of RAM. It supports up to 178 I/O pins and is packaged in a 256-LBGA form factor, measuring 17mm x 17mm. The MAX 10 series is noted for its non-volatile flash memory, integrated analog-to-digital converters, and quick configuration times, making it suitable for various applications including industrial, automotive, and consumer electronics. The device is also compatible with Type III PCBs, facilitating easier signal routing.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3538-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3538-ND
FPGAs (Field Programmable Gate Array) 544-3538-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 997036-10M25DAF256I7G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
997036-10M25DAF256I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 997036-10M25DAF256I7G
Win Source Part Number: 997036-10M25DAF256I7 G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 178 Number of LABs/CLBs: 1563 Number of Logic Elements/Cells: 25000 Total RAM Bits: 691200 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 256-LBGA Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965594,10M25DAF256I7 G-ND,544-3538

Win Source Part Number: 997036-10M25DAF256I7G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 178
Number of LABs/CLBs: 1563
Number of Logic Elements/Cells: 25000
Total RAM Bits: 691200
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 256-LBGA
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965594,10M25DAF256I7G-ND,544-3538

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10M25DAF256I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M25DAF256I7G
FPGA Programmable Logic Device 696-10M25DAF256I7G
FPGA - Field Programmable Gate Array Product overview: 10M25DAF256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M25DAF256I7G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10M25DAF256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M25DAF256I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M25DAF256I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M25DAF256I7G
FPGAs (Field Programmable Gate Array) 10M25DAF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M25DAF256I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M25DAF256I7G
Embedded - FPGAs (Field Programmable Gate Array) 10M25DAF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
FPGA MAX 10 Family 25000 Cells 55nm Technology 1.2V 256-Pin FBGA - 2936-10M25DAF256I7G - Utmel Electronic Limited
Hong Kong, China
FPGA MAX 10 Family 25000 Cells 55nm Technology 1.2V 256-Pin FBGA
2936-10M25DAF256I7G
FPGA MAX 10 Family 25000 Cells 55nm Technology 1.2V 256-Pin FBGA 2936-10M25DAF256I7G
FPGA MAX 10 Family 25000 Cells 55nm Technology 1.2V 256-Pin FBGA

FPGA MAX 10 Family 25000 Cells 55nm Technology 1.2V 256-Pin FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M25DAF256I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M25DAF256I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M25DAF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M25DAF256I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M25DAF256I7G
FPGAs (Field Programmable Gate Array) 10M25DAF256I7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M25DAF256I7G
FPGA - Field Programmable Gate Array 10M25DAF256I7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3538-ND 997036-10M25DAF256I7G 696-10M25DAF256I7G 10M25DAF256I7G 10M25DAF256I7G 2936-10M25DAF256I7G 10M25DAF256I7G 10M25DAF256I7G 10M25DAF256I7G
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA MAX 10 Family 25000 Cells 55nm Technology 1.2V 256-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-LBGA Other; Tray Other; 256-LBGA Other; FBGA Other; 256-LBGA
Pins 256 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 25000 25000 25000 25000
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.2 V Other; 1.15V ~ 1.25V Other; 1.2V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details