Intel Corporation FPGAs (Field Programmable Gate Array) 1SG280HN2F43I2VG

Description
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA
Request a Quote
Description
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Stratix 10 GX FPGA, specifically the part number 1SG280HN2F43I2VG, is built on a 14 nm tri-gate (FinFET) technology, offering significant improvements in performance and power efficiency compared to previous generations. It features up to 10.2 million logic elements and supports up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. The device includes an embedded hard processor system based on a quad-core 64-bit Arm Cortex-A53, enabling efficient application-class processing and hardware virtualization capabilities. Key specifications include M20K internal SRAM memory blocks, hard PCI Express Gen3 x16 IP blocks, and support for DDR4 memory rates up to 2666 Mbps per pin. The FPGA also incorporates advanced digital signal processing capabilities, achieving up to 10 TFLOP compute performance with a power efficiency of 80 GFLOP per Watt. The programmable clock tree synthesis allows for flexible clock management, making it suitable for high-performance applications requiring substantial bandwidth and processing power.

Datasheet Summary
Powered by GS/AI

The Intel Stratix 10 GX FPGA, specifically the part number 1SG280HN2F43I2VG, is built on a 14 nm tri-gate (FinFET) technology, offering significant improvements in performance and power efficiency compared to previous generations. It features up to 10.2 million logic elements and supports up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. The device includes an embedded hard processor system based on a quad-core 64-bit Arm Cortex-A53, enabling efficient application-class processing and hardware virtualization capabilities. Key specifications include M20K internal SRAM memory blocks, hard PCI Express Gen3 x16 IP blocks, and support for DDR4 memory rates up to 2666 Mbps per pin. The FPGA also incorporates advanced digital signal processing capabilities, achieving up to 10 TFLOP compute performance with a power efficiency of 80 GFLOP per Watt. The programmable clock tree synthesis allows for flexible clock management, making it suitable for high-performance applications requiring substantial bandwidth and processing power.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1SG280HN2F43I2VG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1SG280HN2F43I2VG-ND
FPGAs (Field Programmable Gate Array) 544-1SG280HN2F43I2VG-ND
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA

Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 1SG280HN2F43I2VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
1SG280HN2F43I2VG
FPGAs (Field Programmable Gate Array) 1SG280HN2F43I2VG
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA

Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 1SG280HN2F43I2VG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
1SG280HN2F43I2VG
Embedded - FPGAs (Field Programmable Gate Array) 1SG280HN2F43I2VG
IC FPGA 688 I/O 1760FBGA

IC FPGA 688 I/O 1760FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1SG280HN2F43I2VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1SG280HN2F43I2VG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1SG280HN2F43I2VG
IC FPGA 688 I/O 1760FBGA

IC FPGA 688 I/O 1760FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1SG280HN2F43I2VG-ND 1SG280HN2F43I2VG 1SG280HN2F43I2VG 1SG280HN2F43I2VG
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details