Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M40DAF256C8G 10M40DAF256C8G

Description
Manufacturer: Altera Win Source Part Number: 760169-10M40DAF256C8 G Series: MAX 10 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 178 Number of LABs/CLBs: 2500 Number of Logic Elements/Cells: 40000 Total RAM Bits: 1290240 Family Name: 10M40 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): A3P250L-FG256Y; M1A3P250L-1FGG256I; M1A3P250L-FG256I; Introduction Date: September 22, 2014 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 760169-10M40DAF256C8 G Series: MAX 10 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 178 Number of LABs/CLBs: 2500 Number of Logic Elements/Cells: 40000 Total RAM Bits: 1290240 Family Name: 10M40 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): A3P250L-FG256Y; M1A3P250L-1FGG256I; M1A3P250L-FG256I; Introduction Date: September 22, 2014 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M40DAF256C8G - 760169-10M40DAF256C8G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M40DAF256C8G
760169-10M40DAF256C8G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M40DAF256C8G 760169-10M40DAF256C8G
Manufacturer: Altera Win Source Part Number: 760169-10M40DAF256C8 G Series: MAX 10 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 178 Number of LABs/CLBs: 2500 Number of Logic Elements/Cells: 40000 Total RAM Bits: 1290240 Family Name: 10M40 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): A3P250L-FG256Y; M1A3P250L-1FGG256I; M1A3P250L-FG256I; Introduction Date: September 22, 2014 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 760169-10M40DAF256C8G
Series: MAX 10
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 178
Number of LABs/CLBs: 2500
Number of Logic Elements/Cells: 40000
Total RAM Bits: 1290240
Family Name: 10M40
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): A3P250L-FG256Y; M1A3P250L-1FGG256I; M1A3P250L-FG256I;
Introduction Date: September 22, 2014
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-10M40DAF256C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-10M40DAF256C8G
1.2V FPGA Programmable Logic Device 696-10M40DAF256C8G
FPGA MAX 10 Family 40000 Cells 55nm Technology 1.2V 256-Pin FBGA Product overview: 10M40DAF256C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M40DAF256C8G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 40000 Cells 55nm Technology 1.2V 256-Pin FBGA Product overview: 10M40DAF256C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M40DAF256C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3445-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3445-ND
FPGAs (Field Programmable Gate Array) 544-3445-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1290240 40000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1290240 40000 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M40DAF256C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M40DAF256C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M40DAF256C8G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10M40DAF256C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M40DAF256C8G
Embedded - FPGAs (Field Programmable Gate Array) 10M40DAF256C8G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M40DAF256C8G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M40DAF256C8G
FPGAs (Field Programmable Gate Array) 10M40DAF256C8G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M40DAF256C8G
FPGA - Field Programmable Gate Array 10M40DAF256C8G
FPGA - Field Programmable Gate Array non-volatile FPGA, 178 I/O, 256FBGA

FPGA - Field Programmable Gate Array non-volatile FPGA, 178 I/O, 256FBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M40DAF256C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M40DAF256C8G
FPGAs (Field Programmable Gate Array) 10M40DAF256C8G
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1290240 40000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1290240 40000 256-LBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 760169-10M40DAF256C8G 696-10M40DAF256C8G 544-3445-ND 10M40DAF256C8G 10M40DAF256C8G 10M40DAF256C8G 10M40DAF256C8G 10M40DAF256C8G
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M40DAF256C8G 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 40000 40000 40000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Package Type Other; Tray Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Internal Frequency 450 MHz
Unlock Full Specs
to access all available technical data