Intel Corporation FPGAs (Field Programmable Gate Array) 10M25DCF256C7G

Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA
Request a Quote Datasheet
Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10M25DCF256C7G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10M25DCF256C7G-ND
FPGAs (Field Programmable Gate Array) 10M25DCF256C7G-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-10M25DCF256C7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-10M25DCF256C7G
1.2V FPGA Programmable Logic Device 696-10M25DCF256C7G
FPGA MAX 10 Family 25000 Cells 55nm Technology 1.2V 256-Pin TFBGA Product overview: 10M25DCF256C7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M25DCF256C7G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 25000 Cells 55nm Technology 1.2V 256-Pin TFBGA Product overview: 10M25DCF256C7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M25DCF256C7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1228020-10M25DCF256C7G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1228020-10M25DCF256C7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1228020-10M25DCF256C7G
Win Source Part Number: 1228020-10M25DCF256C 7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 178 Number of LABs/CLBs: 1563 Number of Logic Elements/Cells: 25000 Total RAM Bits: 691200 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 256-LBGA Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 973676

Win Source Part Number: 1228020-10M25DCF256C7G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 178
Number of LABs/CLBs: 1563
Number of Logic Elements/Cells: 25000
Total RAM Bits: 691200
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 256-LBGA
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 973676

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M25DCF256C7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M25DCF256C7G
FPGAs (Field Programmable Gate Array) 10M25DCF256C7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M25DCF256C7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M25DCF256C7G
Embedded - FPGAs (Field Programmable Gate Array) 10M25DCF256C7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M25DCF256C7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M25DCF256C7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M25DCF256C7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M25DCF256C7G
FPGA - Field Programmable Gate Array 10M25DCF256C7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10M25DCF256C7G-ND 696-10M25DCF256C7G 1228020-10M25DCF256C7G 10M25DCF256C7G 10M25DCF256C7G 10M25DCF256C7G 10M25DCF256C7G
Product Name FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-LBGA Other; Tray Other; 256-LBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 450 MHz
User I/Os 178 pins 178 pins 178 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details