Intel Corporation 1.2V FPGA Programmable Logic Device 10M50DAF256I7G

Description
FPGA MAX 10 Family 50000 Cells 55nm Technology 1.2V 256-Pin FBGA Product overview: 10M50DAF256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M50DAF256I7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA MAX 10 Family 50000 Cells 55nm Technology 1.2V 256-Pin FBGA Product overview: 10M50DAF256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M50DAF256I7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V FPGA Programmable Logic Device - 696-10M50DAF256I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-10M50DAF256I7G
1.2V FPGA Programmable Logic Device 696-10M50DAF256I7G
FPGA MAX 10 Family 50000 Cells 55nm Technology 1.2V 256-Pin FBGA Product overview: 10M50DAF256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M50DAF256I7G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 50000 Cells 55nm Technology 1.2V 256-Pin FBGA Product overview: 10M50DAF256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M50DAF256I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1341415-10M50DAF256I7G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1341415-10M50DAF256I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1341415-10M50DAF256I7G
Win Source Part Number: 1341415-10M50DAF256I 7G Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 90 Number of I/O: 178 Number of LABs/CLBs: 3125 Number of Logic Elements/Cells: 50000 Total RAM Bits: 1677312 Voltage - Supply: 1.15V ~ 1.25V Mounting Type: Surface Mount Package / Case: 256-LBGA Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel

Win Source Part Number: 1341415-10M50DAF256I7G
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 90
Number of I/O: 178
Number of LABs/CLBs: 3125
Number of Logic Elements/Cells: 50000
Total RAM Bits: 1677312
Voltage - Supply: 1.15V ~ 1.25V
Mounting Type: Surface Mount
Package / Case: 256-LBGA
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3271-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3271-ND
FPGAs (Field Programmable Gate Array) 544-3271-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1677312 50000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1677312 50000 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M50DAF256I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M50DAF256I7G
FPGAs (Field Programmable Gate Array) 10M50DAF256I7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1677312 50000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1677312 50000 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M50DAF256I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M50DAF256I7G
Embedded - FPGAs (Field Programmable Gate Array) 10M50DAF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M50DAF256I7G
FPGA - Field Programmable Gate Array 10M50DAF256I7G
FPGA - Field Programmable Gate Array non-volatile FPGA, 178 I/O, 256FBGA

FPGA - Field Programmable Gate Array non-volatile FPGA, 178 I/O, 256FBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M50DAF256I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M50DAF256I7G
FPGAs (Field Programmable Gate Array) 10M50DAF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M50DAF256I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M50DAF256I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M50DAF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10M50DAF256I7G 1341415-10M50DAF256I7G 544-3271-ND 10M50DAF256I7G 10M50DAF256I7G 10M50DAF256I7G 10M50DAF256I7G 10M50DAF256I7G
Product Name 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Internal Frequency 450 MHz
User I/Os 178 pins 178 pins 178 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Memory Support Other; DDR2 SDRAM|DDR3 SDRAM|DDR3L SDRAM|LPDDR2 SDRAM
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details