Intel Corporation FPGAs (Field Programmable Gate Array) 1SG280HN3F43E3VGAS

Description
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA
Request a Quote
Description
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Stratix 10 GX FPGA, specifically the part number 1SG280HN3F43E3VGAS, is built on a 14 nm tri-gate (FinFET) technology and features the Intel Hyperflex core architecture, which provides up to 2X the core performance compared to previous generations. This FPGA supports a core fabric with up to 10.2 million logic elements and includes up to 96 full duplex transceiver channels capable of data rates up to 28.3 Gbps. It incorporates a quad-core 64-bit Arm Cortex-A53 embedded processor, enhancing its processing capabilities while maintaining power efficiency. The device also features hard IP blocks for PCI Express Gen3, 10GBASE-KR/40GBASE-KR4 Forward Error Correction, and memory controllers supporting DDR4 rates up to 2666 Mbps per pin. Additionally, it includes variable precision DSP blocks with a compute performance of up to 10 TFLOP, achieving 80 GFLOP per Watt efficiency. This FPGA is suitable for applications requiring high bandwidth and processing performance while adhering to strict power budgets.

Datasheet Summary
Powered by GS/AI

The Intel Stratix 10 GX FPGA, specifically the part number 1SG280HN3F43E3VGAS, is built on a 14 nm tri-gate (FinFET) technology and features the Intel Hyperflex core architecture, which provides up to 2X the core performance compared to previous generations. This FPGA supports a core fabric with up to 10.2 million logic elements and includes up to 96 full duplex transceiver channels capable of data rates up to 28.3 Gbps. It incorporates a quad-core 64-bit Arm Cortex-A53 embedded processor, enhancing its processing capabilities while maintaining power efficiency. The device also features hard IP blocks for PCI Express Gen3, 10GBASE-KR/40GBASE-KR4 Forward Error Correction, and memory controllers supporting DDR4 rates up to 2666 Mbps per pin. Additionally, it includes variable precision DSP blocks with a compute performance of up to 10 TFLOP, achieving 80 GFLOP per Watt efficiency. This FPGA is suitable for applications requiring high bandwidth and processing performance while adhering to strict power budgets.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1SG280HN3F43E3VGAS-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1SG280HN3F43E3VGAS-ND
FPGAs (Field Programmable Gate Array) 544-1SG280HN3F43E3VGAS-ND
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA

Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1SG280HN3F43E3VGAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1SG280HN3F43E3VGAS
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1SG280HN3F43E3VGAS
IC FPGA 688 I/O 1760FBGA

IC FPGA 688 I/O 1760FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 1SG280HN3F43E3VGAS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
1SG280HN3F43E3VGAS
FPGAs (Field Programmable Gate Array) 1SG280HN3F43E3VGAS
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA

Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 1SG280HN3F43E3VGAS - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
1SG280HN3F43E3VGAS
Embedded - FPGAs (Field Programmable Gate Array) 1SG280HN3F43E3VGAS
IC FPGA 688 I/O 1760FBGA

IC FPGA 688 I/O 1760FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
1SG280HN3F43E3VGAS
FPGA - Field Programmable Gate Array 1SG280HN3F43E3VGAS
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1SG280HN3F43E3VGAS-ND 1SG280HN3F43E3VGAS 1SG280HN3F43E3VGAS 1SG280HN3F43E3VGAS 1SG280HN3F43E3VGAS
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-7FN1156I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 490 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details