MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1677312 50000 256-LBGA
Win Source Part Number: 1034366-10M50DCF256I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 178
Number of LABs/CLBs: 3125
Number of Logic Elements/Cells: 50000
Total RAM Bits: 1677312
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 256-LBGA
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): 10M50DAF256C7G; 10M50DAF256C8G; 10M50DAF256I7G; XC6SLX45-3CSG324C; XC6SLX45-2CSG324I; XC6SLX45-2CSG324C;
ECCN: 3A991D
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968831
FPGA MAX 10 Family 50000 Cells 55nm Technology 1.2V 256-Pin FBGA Product overview: 10M50DCF256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M50DCF256I7G can be used for catalog matching and distributor lookup.
IC FPGA 178 I/O 256FBGA
FPGA - Field Programmable Gate Array non-volatile FPGA, 178 I/O, 256FBGA
IC FPGA 178 I/O 256FBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1677312 50000 256-LBGA
IC FPGA 178 I/O 256FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10M50DCF256I7G-ND | 1034366-10M50DCF256I7G | 696-10M50DCF256I7G | 10M50DCF256I7G | 10M50DCF256I7G | 10M50DCF256I7G | 10M50DCF256I7G | 10M50DCF256I7G |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | 1.2V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; Tray | Other; 256-LBGA | Other; 256-LBGA | ||||
| Pins | 256 | |||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 50000 | 50000 | 50000 | |||||
| Supply Voltage | Other; 1.15V ~ 1.25V | Other; 1.2 V | Other; 1.15V ~ 1.25V | Other; 1.15V ~ 1.25V | Other |