MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA
Win Source Part Number: 1174328-10M25DAF256C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 178
Number of LABs/CLBs: 1563
Number of Logic Elements/Cells: 25000
Total RAM Bits: 691200
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 256-LBGA
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-3143,973674
FPGA MAX 10 Family 25000 Cells 55nm Technology 1.2V 256-Pin FBGA Tray Product overview: 10M25DAF256C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M25DAF256C8G can be used for catalog matching and distributor lookup.
IC FPGA 178 I/O 256FBGA
IC FPGA 178 I/O 256FBGA
FPGA - Field Programmable Gate Array
IC FPGA 178 I/O 256FBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-3143-ND | 1174328-10M25DAF256C8G | 696-10M25DAF256C8G | 10M25DAF256C8G | 10M25DAF256C8G | 10M25DAF256C8G | 10M25DAF256C8G | 10M25DAF256C8G |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | 1.2V FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; Tray | Other; 256-LBGA | Other; 256-LBGA | ||||
| Pins | 256 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 25000 | 25000 | 25000 | |||||
| Supply Voltage | Other; 1.15V ~ 1.25V | Other; 1.2 V | Other; 1.15V ~ 1.25V | Other | Other; 1.15V ~ 1.25V |