The 10M25DCF484A7G is a member of the Intel MAX 10 FPGA family, designed for a range of applications requiring flexibility and performance. This FPGA features 25,000 logic elements and is packaged in a 484-ball grid array (BGA) format, facilitating efficient integration into various systems. It supports multiple I/O standards, including LVDS and SSTL, which enhances its versatility in interfacing with different components. The device operates under commercial, industrial, and automotive grades, with speed grades available to meet specific performance requirements. It is capable of handling a maximum external memory interface frequency of 303 MHz, making it suitable for high-speed applications. The FPGA also includes features for remote system upgrades and internal configuration, which can simplify design processes and enhance functionality. Engineers considering the 10M25DCF484A7G should evaluate its specifications against their project needs, particularly in terms of logic density, I/O capabilities, and operational conditions.
MAX® 10 Field Programmable Gate Array (FPGA) IC 360 691200 25000 484-BGA
FPGA - Field Programmable Gate Array
IC FPGA 360 I/O 484FBGA
IC FPGA 360 I/O 484FBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 360 691200 25000 484-BGA
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-10M25DCF484A7G-ND | 10M25DCF484A7G | 10M25DCF484A7G | 10M25DCF484A7G | 10M25DCF484A7G |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; 484-BGA | |||
| Pins | 484 | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Cells / Logic Blocks | 25000 | 25000 |