Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M40DAF256I7G

Description
Win Source Part Number: 1265065-10M40DAF256I 7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 178 Number of LABs/CLBs: 2500 Number of Logic Elements/Cells: 40000 Total RAM Bits: 1290240 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 256-LBGA Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965615
Request a Quote Datasheet
Description
Win Source Part Number: 1265065-10M40DAF256I 7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 178 Number of LABs/CLBs: 2500 Number of Logic Elements/Cells: 40000 Total RAM Bits: 1290240 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 256-LBGA Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965615
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265065-10M40DAF256I7G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265065-10M40DAF256I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265065-10M40DAF256I7G
Win Source Part Number: 1265065-10M40DAF256I 7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 178 Number of LABs/CLBs: 2500 Number of Logic Elements/Cells: 40000 Total RAM Bits: 1290240 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 256-LBGA Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965615

Win Source Part Number: 1265065-10M40DAF256I7G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 178
Number of LABs/CLBs: 2500
Number of Logic Elements/Cells: 40000
Total RAM Bits: 1290240
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 256-LBGA
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965615

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-10M40DAF256I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-10M40DAF256I7G
1.2V FPGA Programmable Logic Device 696-10M40DAF256I7G
FPGA MAX 10 Family 40000 Cells 55nm Technology 1.2V 256-Pin FBGA Product overview: 10M40DAF256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M40DAF256I7G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 40000 Cells 55nm Technology 1.2V 256-Pin FBGA Product overview: 10M40DAF256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M40DAF256I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M40DAF256I7G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10M40DAF256I7G-ND
FPGAs (Field Programmable Gate Array) 10M40DAF256I7G-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1290240 40000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1290240 40000 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M40DAF256I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M40DAF256I7G
FPGAs (Field Programmable Gate Array) 10M40DAF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M40DAF256I7G
FPGA - Field Programmable Gate Array 10M40DAF256I7G
FPGA - Field Programmable Gate Array non-volatile FPGA, 178 I/O, 256FBGA

FPGA - Field Programmable Gate Array non-volatile FPGA, 178 I/O, 256FBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M40DAF256I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M40DAF256I7G
Embedded - FPGAs (Field Programmable Gate Array) 10M40DAF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M40DAF256I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M40DAF256I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M40DAF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M40DAF256I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M40DAF256I7G
FPGAs (Field Programmable Gate Array) 10M40DAF256I7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1290240 40000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1290240 40000 256-LBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1265065-10M40DAF256I7G 696-10M40DAF256I7G 10M40DAF256I7G-ND 10M40DAF256I7G 10M40DAF256I7G 10M40DAF256I7G 10M40DAF256I7G 10M40DAF256I7G
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 40000 40000 40000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.2 V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Package Type Other; Tray Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Internal Frequency 450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SBC356-1 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 274 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details