Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M25DCF256I7G 10M25DCF256I7G

Description
Manufacturer: Intel Win Source Part Number: 852423-10M25DCF256I7 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 178 691200 25000 Package: Tray Number of I/O: 178 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 852423-10M25DCF256I7 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 178 691200 25000 Package: Tray Number of I/O: 178 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M25DCF256I7G - 852423-10M25DCF256I7G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M25DCF256I7G
852423-10M25DCF256I7G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M25DCF256I7G 852423-10M25DCF256I7G
Manufacturer: Intel Win Source Part Number: 852423-10M25DCF256I7 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 178 691200 25000 Package: Tray Number of I/O: 178 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 852423-10M25DCF256I7G
Series: MAX® 10
Features: series Field Programmable Gate Array (FPGA) IC 178 691200 25000
Package: Tray
Number of I/O: 178
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10M25DCF256I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M25DCF256I7G
FPGA Programmable Logic Device 696-10M25DCF256I7G
FPGA - Field Programmable Gate Array Product overview: 10M25DCF256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M25DCF256I7G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10M25DCF256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M25DCF256I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M25DCF256I7G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10M25DCF256I7G-ND
FPGAs (Field Programmable Gate Array) 10M25DCF256I7G-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M25DCF256I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M25DCF256I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M25DCF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M25DCF256I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M25DCF256I7G
FPGAs (Field Programmable Gate Array) 10M25DCF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M25DCF256I7G
FPGA - Field Programmable Gate Array 10M25DCF256I7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M25DCF256I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M25DCF256I7G
Embedded - FPGAs (Field Programmable Gate Array) 10M25DCF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M25DCF256I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M25DCF256I7G
FPGAs (Field Programmable Gate Array) 10M25DCF256I7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 852423-10M25DCF256I7G 696-10M25DCF256I7G 10M25DCF256I7G-ND 10M25DCF256I7G 10M25DCF256I7G 10M25DCF256I7G 10M25DCF256I7G 10M25DCF256I7G
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M25DCF256I7G FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Internal Frequency 450 MHz
User I/Os 178 pins 178 pins 178 pins
Supply Voltage Other; 1.2 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCC72I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 55 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details