MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1677312 50000 256-LBGA
Manufacturer: Intel
Category: Integrated Circuits (ICs)-- Embedded --FPGAs (Field Programmable Gate Array)
Category: MAX® 10
Package: Tray
Operating Temperature: 0°C ~ 85°C (TJ)
Voltage - Supply: 1.15V ~ 1.25V
Mounting Type: Surface Mount
Supplier Device Package: 256-FBGA (17x17)
Package / Case: 256-LBGA
Product Status: Active
FPGA - Field Programmable Gate Array non-volatile FPGA, 178 I/O, 256FBGA Product overview: 10M50DAF256C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M50DAF256C8G can be used for catalog matching and distributor lookup.
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1677312 50000 256-LBGA
IC FPGA 178 I/O 256FBGA
FPGA - Field Programmable Gate Array non-volatile FPGA, 178 I/O, 256FBGA
IC FPGA 178 I/O 256FBGA
IC FPGA 178 I/O 256FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-3122-ND | 696-10M50DAF256C8G | 10M50DAF256C8G | 10M50DAF256C8G | 10M50DAF256C8G | 10M50DAF256C8G | 10M50DAF256C8G | |
| Product Name | FPGAs (Field Programmable Gate Array) | MAX® 10 | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; Tray | Other; 256-LBGA | Other; 256-LBGA | ||||
| Pins | 256 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other; 1.15V ~ 1.25V | Other; 1.2 V | Other; 1.15V ~ 1.25V | Other | Other; 1.15V ~ 1.25V |