MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1290240 40000 256-LBGA
IC FPGA 178 I/O 256FBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1290240 40000 256-LBGA
IC FPGA 178 I/O 256FBGA
FPGA - Field Programmable Gate Array non-volatile FPGA, 178 I/O, 256FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10M40DAF256C7G-ND | 10M40DAF256C7G | 10M40DAF256C7G | 10M40DAF256C7G | 10M40DAF256C7G |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 256-LBGA | Other; 256-LBGA | |||
| Pins | 256 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other | Other; 1.15V ~ 1.25V |