Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M50DAF256I6G 10M50DAF256I6G

Description
Manufacturer: Intel Win Source Part Number: 808362-10M50DAF256I6 G Packaging: Tray Mounting Style: SMD Number of I/O: 178 Number of LABs/CLBs: 3125 Number of Logic Elements/Cells: 50000 Total RAM Bits: 1677312 Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 808362-10M50DAF256I6 G Packaging: Tray Mounting Style: SMD Number of I/O: 178 Number of LABs/CLBs: 3125 Number of Logic Elements/Cells: 50000 Total RAM Bits: 1677312 Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M50DAF256I6G - 808362-10M50DAF256I6G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M50DAF256I6G
808362-10M50DAF256I6G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M50DAF256I6G 808362-10M50DAF256I6G
Manufacturer: Intel Win Source Part Number: 808362-10M50DAF256I6 G Packaging: Tray Mounting Style: SMD Number of I/O: 178 Number of LABs/CLBs: 3125 Number of Logic Elements/Cells: 50000 Total RAM Bits: 1677312 Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V

Manufacturer: Intel
Win Source Part Number: 808362-10M50DAF256I6G
Packaging: Tray
Mounting Style: SMD
Number of I/O: 178
Number of LABs/CLBs: 3125
Number of Logic Elements/Cells: 50000
Total RAM Bits: 1677312
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.15V ~ 1.25V

Buy Now
FPGA Programmable Logic Device - 696-10M50DAF256I6G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M50DAF256I6G
FPGA Programmable Logic Device 696-10M50DAF256I6G
Field Programmable Gate Array, PBGA256, 17 X 17 MM, 1 MM PITCH, ROHS COMPLIANT, FBGA-256 Product overview: 10M50DAF256I6G from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M50DAF256I6G can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, PBGA256, 17 X 17 MM, 1 MM PITCH, ROHS COMPLIANT, FBGA-256 Product overview: 10M50DAF256I6G from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M50DAF256I6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M50DAF256I6G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10M50DAF256I6G-ND
FPGAs (Field Programmable Gate Array) 10M50DAF256I6G-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1677312 50000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1677312 50000 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M50DAF256I6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M50DAF256I6G
FPGAs (Field Programmable Gate Array) 10M50DAF256I6G
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1677312 50000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1677312 50000 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M50DAF256I6G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M50DAF256I6G
FPGAs (Field Programmable Gate Array) 10M50DAF256I6G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10M50DAF256I6G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M50DAF256I6G
Embedded - FPGAs (Field Programmable Gate Array) 10M50DAF256I6G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M50DAF256I6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M50DAF256I6G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M50DAF256I6G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 808362-10M50DAF256I6G 696-10M50DAF256I6G 10M50DAF256I6G-ND 10M50DAF256I6G 10M50DAF256I6G 10M50DAF256I6G 10M50DAF256I6G
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M50DAF256I6G FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 50000 50000 50000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.2 Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other
Internal Frequency 450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details