MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA
IC FPGA 500 I/O 672FBGA
FPGA - Field Programmable Gate Array non-volatile FPGA, 500 I/O, 672FBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA
IC FPGA 500 I/O 672FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10M40DAF672C8G-ND | 10M40DAF672C8G | 10M40DAF672C8G | 10M40DAF672C8G | 10M40DAF672C8G |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-BGA | Other; 672-BGA | |||
| Pins | 672 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other | Other; 1.15V ~ 1.25V |