MAX® 10 Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad
Win Source Part Number: 1354222-10M25SCE144C
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: MAX® 10
Package: Tray
Product Status: Active
Package / Case: 144-LQFP Exposed Pad
Supplier Device Package: 144-EQFP (20x20)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 2.85V ~ 3.465V
Number of Logic Elements/Cells: 25000
Total RAM Bits: 691200
Number of I/O: 101
Number of LABs/CLBs: 1563
FPGA MAX 10 Family 25000 Cells 55nm Technology 1.2V 144-Pin EQFP EP Product overview: 10M25SCE144C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M25SCE144C8G can be used for catalog matching and distributor lookup.
FPGA - Field Programmable Gate Array
IC FPGA 101 I/O 144EQFP
IC FPGA 101 I/O 144EQFP
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad
IC FPGA 101 I/O 144EQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10M25SCE144C8G-ND | 1354222-10M25SCE144C8G | 696-10M25SCE144C8G | 10M25SCE144C8G | 10M25SCE144C8G | 10M25SCE144C8G | 10M25SCE144C8G | 10M25SCE144C8G |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | 1.2V FPGA Programmable Logic Device | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP Exposed Pad | Other; Tray | QFP; Other; 144-LQFP Exposed Pad | QFP; Other; 144-LQFP Exposed Pad | ||||
| Pins | 144 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 25000 | 25000 | 25000 | |||||
| Supply Voltage | Other; 2.85V ~ 3.465V | Other; 3 V, 3.3 V | Other; 2.85V ~ 3.465V | Other; 2.85V ~ 3.465V | Other |