Intel Corporation FPGAs (Field Programmable Gate Array) 1SG085HN3F43E2VG

Description
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 850000 1760-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 850000 1760-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1SG085HN3F43E2VG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1SG085HN3F43E2VG-ND
FPGAs (Field Programmable Gate Array) 544-1SG085HN3F43E2VG-ND
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 850000 1760-BBGA, FCBGA

Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 850000 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1351889-1SG085HN3F43E2VG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1351889-1SG085HN3F43E2VG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1351889-1SG085HN3F43E2VG
Win Source Part Number: 1351889-1SG085HN3F43 E2VG Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® 10 GX Package: Tray Standard Package: 1 Number of I/O: 688 Number of LABs/CLBs: 106250 Number of Logic Elements/Cells: 850000 Voltage - Supply: 0.77V ~ 0.97V Mounting Type: Surface Mount Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1760-FBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel

Win Source Part Number: 1351889-1SG085HN3F43E2VG
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® 10 GX
Package: Tray
Standard Package: 1
Number of I/O: 688
Number of LABs/CLBs: 106250
Number of Logic Elements/Cells: 850000
Voltage - Supply: 0.77V ~ 0.97V
Mounting Type: Surface Mount
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1760-FBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Intel

Buy Now Datasheet
FPGA Programmable Logic Device - 696-1SG085HN3F43E2VG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-1SG085HN3F43E2VG
FPGA Programmable Logic Device 696-1SG085HN3F43E2VG
FPGA - Field Programmable Gate Array Product overview: 1SG085HN3F43E2VG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-1SG085HN3F43E2VG can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 1SG085HN3F43E2VG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-1SG085HN3F43E2VG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1SG085HN3F43E2VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1SG085HN3F43E2VG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1SG085HN3F43E2VG
IC FPGA 688 I/O 1760FBGA

IC FPGA 688 I/O 1760FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
1SG085HN3F43E2VG
FPGA - Field Programmable Gate Array 1SG085HN3F43E2VG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 1SG085HN3F43E2VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
1SG085HN3F43E2VG
FPGAs (Field Programmable Gate Array) 1SG085HN3F43E2VG
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 850000 1760-BBGA, FCBGA

Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 850000 1760-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 1SG085HN3F43E2VG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
1SG085HN3F43E2VG
Embedded - FPGAs (Field Programmable Gate Array) 1SG085HN3F43E2VG
IC FPGA 688 I/O 1760FBGA

IC FPGA 688 I/O 1760FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1SG085HN3F43E2VG-ND 1351889-1SG085HN3F43E2VG 696-1SG085HN3F43E2VG 1SG085HN3F43E2VG 1SG085HN3F43E2VG 1SG085HN3F43E2VG 1SG085HN3F43E2VG
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA Other; Tray Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data