Intel Corporation FPGAs (Field Programmable Gate Array) 10M40DCF484C8G

Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 360 1290240 40000 484-BGA
Request a Quote Datasheet
Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 360 1290240 40000 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3117-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3117-ND
FPGAs (Field Programmable Gate Array) 544-3117-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 360 1290240 40000 484-BGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 360 1290240 40000 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1337314-10M40DCF484C8G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1337314-10M40DCF484C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1337314-10M40DCF484C8G
Win Source Part Number: 1337314-10M40DCF484C 8G Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 60 Number of I/O: 360 Number of LABs/CLBs: 2500 Number of Logic Elements/Cells: 40000 Total RAM Bits: 1290240 Voltage - Supply: 1.15V ~ 1.25V Mounting Type: Surface Mount Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel

Win Source Part Number: 1337314-10M40DCF484C8G
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 60
Number of I/O: 360
Number of LABs/CLBs: 2500
Number of Logic Elements/Cells: 40000
Total RAM Bits: 1290240
Voltage - Supply: 1.15V ~ 1.25V
Mounting Type: Surface Mount
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10M40DCF484C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M40DCF484C8G
FPGA Programmable Logic Device 696-10M40DCF484C8G
FPGA - Field Programmable Gate Array non-volatile FPGA, 360 I/O, 484FBGA Product overview: 10M40DCF484C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M40DCF484C8G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array non-volatile FPGA, 360 I/O, 484FBGA Product overview: 10M40DCF484C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M40DCF484C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M40DCF484C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M40DCF484C8G
Embedded - FPGAs (Field Programmable Gate Array) 10M40DCF484C8G
IC FPGA 360 I/O 484FBGA

IC FPGA 360 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M40DCF484C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M40DCF484C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M40DCF484C8G
IC FPGA 360 I/O 484FBGA

IC FPGA 360 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M40DCF484C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M40DCF484C8G
FPGAs (Field Programmable Gate Array) 10M40DCF484C8G
MAX® 10 Field Programmable Gate Array (FPGA) IC 360 1290240 40000 484-BGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 360 1290240 40000 484-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M40DCF484C8G
FPGA - Field Programmable Gate Array 10M40DCF484C8G
FPGA - Field Programmable Gate Array non-volatile FPGA, 360 I/O, 484FBGA

FPGA - Field Programmable Gate Array non-volatile FPGA, 360 I/O, 484FBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3117-ND 1337314-10M40DCF484C8G 696-10M40DCF484C8G 10M40DCF484C8G 10M40DCF484C8G 10M40DCF484C8G 10M40DCF484C8G
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-BGA Other; Tray Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 40000 40000 40000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC208-4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 504
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details