MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA
IC FPGA 500 I/O 672FBGA
IC FPGA 500 I/O 672FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10M40DAF672I6G-ND | 10M40DAF672I6G | 10M40DAF672I6G | 10M40DAF672I6G |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-BGA | Other; 672-BGA | ||
| Pins | 672 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 40000 | 40000 |