Intel Corporation 1.2V FPGA Programmable Logic Device 10M40DAF672I7G

Description
FPGA MAX 10 Family 40000 Cells 55nm Technology 1.2V 672-Pin FBGA Product overview: 10M40DAF672I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M40DAF672I7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA MAX 10 Family 40000 Cells 55nm Technology 1.2V 672-Pin FBGA Product overview: 10M40DAF672I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M40DAF672I7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V FPGA Programmable Logic Device - 696-10M40DAF672I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-10M40DAF672I7G
1.2V FPGA Programmable Logic Device 696-10M40DAF672I7G
FPGA MAX 10 Family 40000 Cells 55nm Technology 1.2V 672-Pin FBGA Product overview: 10M40DAF672I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M40DAF672I7G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 40000 Cells 55nm Technology 1.2V 672-Pin FBGA Product overview: 10M40DAF672I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M40DAF672I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M40DAF672I7G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10M40DAF672I7G-ND
FPGAs (Field Programmable Gate Array) 10M40DAF672I7G-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M40DAF672I7G - 853720-10M40DAF672I7G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M40DAF672I7G
853720-10M40DAF672I7G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M40DAF672I7G 853720-10M40DAF672I7G
Manufacturer: Intel Win Source Part Number: 853720-10M40DAF672I7 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 500 1290240 40000 Package: Tray Number of I/O: 500 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 853720-10M40DAF672I7G
Series: MAX® 10
Features: series Field Programmable Gate Array (FPGA) IC 500 1290240 40000
Package: Tray
Number of I/O: 500
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M40DAF672I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M40DAF672I7G
FPGAs (Field Programmable Gate Array) 10M40DAF672I7G
IC FPGA 500 I/O 672FBGA

IC FPGA 500 I/O 672FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M40DAF672I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M40DAF672I7G
Embedded - FPGAs (Field Programmable Gate Array) 10M40DAF672I7G
IC FPGA 500 I/O 672FBGA

IC FPGA 500 I/O 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M40DAF672I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M40DAF672I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M40DAF672I7G
IC FPGA 500 I/O 672FBGA

IC FPGA 500 I/O 672FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M40DAF672I7G
FPGA - Field Programmable Gate Array 10M40DAF672I7G
FPGA - Field Programmable Gate Array non-volatile FPGA, 500 I/O, 672FBGA

FPGA - Field Programmable Gate Array non-volatile FPGA, 500 I/O, 672FBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M40DAF672I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M40DAF672I7G
FPGAs (Field Programmable Gate Array) 10M40DAF672I7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10M40DAF672I7G 10M40DAF672I7G-ND 853720-10M40DAF672I7G 10M40DAF672I7G 10M40DAF672I7G 10M40DAF672I7G 10M40DAF672I7G 10M40DAF672I7G
Product Name 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M40DAF672I7G FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 672-BGA Other; 672-BGA Other; 672-BGA
Pins 672 672
Internal Frequency 450 MHz
User I/Os 500 pins 500 pins 500 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 758 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details