Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SCU169I7G 10M16SCU169I7G

Description
Manufacturer: Intel Win Source Part Number: 812896-10M16SCU169I7 G Packaging: Tray Mounting Style: SMD Number of I/O: 130 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 16000 Total RAM Bits: 562176 Supplier Device Package: 169-UBGA (11x11) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 169-LFBGA Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 176 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.85V ~ 3.465V
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 812896-10M16SCU169I7 G Packaging: Tray Mounting Style: SMD Number of I/O: 130 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 16000 Total RAM Bits: 562176 Supplier Device Package: 169-UBGA (11x11) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 169-LFBGA Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 176 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.85V ~ 3.465V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10M16SCU169I7G is an Intel MAX 10 FPGA device featuring 16,000 logic elements and 1,000 logic array blocks (LABs). It supports a supply voltage range of 2.85V to 3.465V and operates within a temperature range of -40°C to 100°C. The device is packaged in a 169-ball LFBGA format, measuring 11x11 mm, and has 130 I/O pins available for interfacing. It offers a total RAM capacity of 562,176 bits, making it suitable for various embedded applications. The part is classified under MSL Level 3, indicating a moisture sensitivity level that requires specific handling during assembly. The product is currently in limited supply, and its popularity is noted as low, with a significant percentage of counterfeit threats in the open market.

Datasheet Summary
Powered by GS/AI

The 10M16SCU169I7G is an Intel MAX 10 FPGA device featuring 16,000 logic elements and 1,000 logic array blocks (LABs). It supports a supply voltage range of 2.85V to 3.465V and operates within a temperature range of -40°C to 100°C. The device is packaged in a 169-ball LFBGA format, measuring 11x11 mm, and has 130 I/O pins available for interfacing. It offers a total RAM capacity of 562,176 bits, making it suitable for various embedded applications. The part is classified under MSL Level 3, indicating a moisture sensitivity level that requires specific handling during assembly. The product is currently in limited supply, and its popularity is noted as low, with a significant percentage of counterfeit threats in the open market.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SCU169I7G - 812896-10M16SCU169I7G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SCU169I7G
812896-10M16SCU169I7G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SCU169I7G 812896-10M16SCU169I7G
Manufacturer: Intel Win Source Part Number: 812896-10M16SCU169I7 G Packaging: Tray Mounting Style: SMD Number of I/O: 130 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 16000 Total RAM Bits: 562176 Supplier Device Package: 169-UBGA (11x11) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 169-LFBGA Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 176 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.85V ~ 3.465V

Manufacturer: Intel
Win Source Part Number: 812896-10M16SCU169I7G
Packaging: Tray
Mounting Style: SMD
Number of I/O: 130
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 16000
Total RAM Bits: 562176
Supplier Device Package: 169-UBGA (11x11)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 169-LFBGA
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 176
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.85V ~ 3.465V

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3444-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3444-ND
FPGAs (Field Programmable Gate Array) 544-3444-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10M16SCU169I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M16SCU169I7G
FPGA Programmable Logic Device 696-10M16SCU169I7G
FPGA - Field Programmable Gate Array non-volatile FPGA, 130 I/O, 169UBGA Product overview: 10M16SCU169I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16SCU169I7G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array non-volatile FPGA, 130 I/O, 169UBGA Product overview: 10M16SCU169I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16SCU169I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M16SCU169I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M16SCU169I7G
Embedded - FPGAs (Field Programmable Gate Array) 10M16SCU169I7G
IC FPGA 130 I/O 169UBGA

IC FPGA 130 I/O 169UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M16SCU169I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M16SCU169I7G
FPGAs (Field Programmable Gate Array) 10M16SCU169I7G
IC FPGA 130 I/O 169UBGA

IC FPGA 130 I/O 169UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M16SCU169I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M16SCU169I7G
FPGAs (Field Programmable Gate Array) 10M16SCU169I7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SCU169I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M16SCU169I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M16SCU169I7G
IC FPGA 130 I/O 169UBGA

IC FPGA 130 I/O 169UBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M16SCU169I7G
FPGA - Field Programmable Gate Array 10M16SCU169I7G
FPGA - Field Programmable Gate Array non-volatile FPGA, 130 I/O, 169UBGA

FPGA - Field Programmable Gate Array non-volatile FPGA, 130 I/O, 169UBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 812896-10M16SCU169I7G 544-3444-ND 696-10M16SCU169I7G 10M16SCU169I7G 10M16SCU169I7G 10M16SCU169I7G 10M16SCU169I7G 10M16SCU169I7G
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SCU169I7G FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 16000 16000 16000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 2.85V ~ 3.465V Other; 3 V/3.3 V Other; 2.85V ~ 3.465V Other; 2.85V ~ 3.465V Other
Package Type Other; 169-LFBGA Other; Tray Other; 169-LFBGA Other; 169-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VGC599-4 - 870596-EPF10K130VGC599-4 - Win Source Electronics
Specs
Package Type Other; 599-CPGA (62.48x62.48)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details