Intel Corporation FPGAs (Field Programmable Gate Array) 1SG166HN2F43I2VG

Description
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 1660000 1760-BBGA, FCBGA
Request a Quote
Description
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 1660000 1760-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Stratix 10 GX FPGA, specifically the part number 1SG166HN2F43I2VG, is built on a 14 nm tri-gate (FinFET) technology, offering significant performance improvements with up to 2X the core performance and up to 70% lower power consumption compared to previous generations. This FPGA features the Intel Hyperflex core architecture, which enhances processing capabilities for high-bandwidth applications. It includes up to 10.2 million logic elements and supports up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. The device is equipped with a quad-core 64-bit Arm Cortex-A53 embedded processor, enabling efficient application-class processing and hardware virtualization within the FPGA fabric. It also incorporates hard IP blocks for PCI Express Gen3, 10G Ethernet, and memory controllers supporting DDR4 at rates up to 2666 Mbps. The internal memory includes M20K SRAM blocks, and the FPGA supports advanced digital signal processing with up to 10 TFLOP compute performance. This combination of features makes the Intel Stratix 10 GX FPGA suitable for demanding applications requiring high performance and low power consumption.

Datasheet Summary
Powered by GS/AI

The Intel Stratix 10 GX FPGA, specifically the part number 1SG166HN2F43I2VG, is built on a 14 nm tri-gate (FinFET) technology, offering significant performance improvements with up to 2X the core performance and up to 70% lower power consumption compared to previous generations. This FPGA features the Intel Hyperflex core architecture, which enhances processing capabilities for high-bandwidth applications. It includes up to 10.2 million logic elements and supports up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. The device is equipped with a quad-core 64-bit Arm Cortex-A53 embedded processor, enabling efficient application-class processing and hardware virtualization within the FPGA fabric. It also incorporates hard IP blocks for PCI Express Gen3, 10G Ethernet, and memory controllers supporting DDR4 at rates up to 2666 Mbps. The internal memory includes M20K SRAM blocks, and the FPGA supports advanced digital signal processing with up to 10 TFLOP compute performance. This combination of features makes the Intel Stratix 10 GX FPGA suitable for demanding applications requiring high performance and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1SG166HN2F43I2VG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1SG166HN2F43I2VG-ND
FPGAs (Field Programmable Gate Array) 544-1SG166HN2F43I2VG-ND
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 1660000 1760-BBGA, FCBGA

Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 1660000 1760-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 1SG166HN2F43I2VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
1SG166HN2F43I2VG
FPGAs (Field Programmable Gate Array) 1SG166HN2F43I2VG
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 1660000 1760-BBGA, FCBGA

Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 1660000 1760-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
1SG166HN2F43I2VG
FPGA - Field Programmable Gate Array 1SG166HN2F43I2VG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1SG166HN2F43I2VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1SG166HN2F43I2VG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1SG166HN2F43I2VG
IC FPGA 688 I/O 1760FBGA

IC FPGA 688 I/O 1760FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 1SG166HN2F43I2VG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
1SG166HN2F43I2VG
Embedded - FPGAs (Field Programmable Gate Array) 1SG166HN2F43I2VG
IC FPGA 688 I/O 1760FBGA

IC FPGA 688 I/O 1760FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1SG166HN2F43I2VG-ND 1SG166HN2F43I2VG 1SG166HN2F43I2VG 1SG166HN2F43I2VG 1SG166HN2F43I2VG
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details