FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP Product overview: 10M40SAE144C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M40SAE144C8G can be used for catalog matching and distributor lookup.
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 1290240 40000 144-LQFP Exposed Pad
FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP
IC FPGA 101 I/O 144EQFP
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 1290240 40000 144-LQFP Exposed Pad
IC FPGA 101 I/O 144EQFP
IC FPGA 101 I/O 144EQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-10M40SAE144C8G | 544-3120-ND | 10M40SAE144C8G | 10M40SAE144C8G | 10M40SAE144C8G | 10M40SAE144C8G | 10M40SAE144C8G |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Tray | LFQP; Other; 144-LQFP Exposed Pad | QFP; Other; 144-LQFP Exposed Pad | QFP; Other; 144-LQFP Exposed Pad | |||
| Internal Frequency | 450 MHz | ||||||
| User I/Os | 101 pins | 101 pins | 101 pins | ||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |