Alternative Parts (Cross-Reference): Cross
Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Product Status: Active
Number of LABs/CLBs: 1563
Total RAM Bits: 691200
Number of I/O: 101
Voltage - Supply: 2.85V ~ 3.465V
FPGA - Field Programmable Gate Array Product overview: 10M25SCE144A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M25SCE144A7G can be used for catalog matching and distributor lookup.
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad
FPGA - Field Programmable Gate Array
IC FPGA 101 I/O 144EQFP
IC FPGA 101 I/O 144EQFP
IC FPGA 101 I/O 144EQFP
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-10M25SCE144A7G | 10M25SCE144A7G-ND | 10M25SCE144A7G | 10M25SCE144A7G | 10M25SCE144A7G | 10M25SCE144A7G | 10M25SCE144A7G | |
| Product Name | Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Supply Voltage | Other; 2.85V ~ 3.465V | Other; 3.3 V | Other; 2.85V ~ 3.465V | Other | Other; 2.85V ~ 3.465V | |||
| Package Type | Other; Tray | LFQP; Other; 144-LQFP Exposed Pad | QFP; Other; 144-LQFP Exposed Pad | QFP; Other; 144-LQFP Exposed Pad | ||||
| Internal Frequency | 450 MHz | |||||||
| User I/Os | 101 pins | 101 pins | 101 pins |