The Intel Stratix 10 GX FPGA, specifically the part number 1SG280HN1F43I2LG, is built on a 14 nm tri-gate (FinFET) technology, offering significant improvements in performance and power efficiency compared to previous generations. It features up to 2X core performance and up to 70% lower power consumption. The device includes a core fabric with up to 10.2 million logic elements and supports up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps.
Additionally, it incorporates a quad-core 64-bit Arm Cortex-A53 embedded processor, enhancing its capability for application-class processing and hardware virtualization. The FPGA is equipped with hard IP blocks for PCI Express Gen3, 10GBASE-KR/40GBASE-K
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA
IC FPGA 688 I/O 1760FBGA
IC FPGA 688 I/O 1760FBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-1SG280HN1F43I2LG-ND | 1SG280HN1F43I2LG | 1SG280HN1F43I2LG | 1SG280HN1F43I2LG |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1760-BBGA, FCBGA | Other; 1760-BBGA, FCBGA | ||
| Pins | 1760 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |