Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M25SCE144I7G

Description
Win Source Part Number: 1170148-10M25SCE144I 7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 101 Number of LABs/CLBs: 1563 Number of Logic Elements/Cells: 25000 Total RAM Bits: 691200 Voltage - Supply: 2.85V ~ 3.465V Package / Case: 144-LQFP Exposed Pad Supplier Device Package: 144-EQFP (20x20) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 967142,544-3561,10M2 5SCE144I7G-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1170148-10M25SCE144I 7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 101 Number of LABs/CLBs: 1563 Number of Logic Elements/Cells: 25000 Total RAM Bits: 691200 Voltage - Supply: 2.85V ~ 3.465V Package / Case: 144-LQFP Exposed Pad Supplier Device Package: 144-EQFP (20x20) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 967142,544-3561,10M2 5SCE144I7G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1170148-10M25SCE144I7G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1170148-10M25SCE144I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1170148-10M25SCE144I7G
Win Source Part Number: 1170148-10M25SCE144I 7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 101 Number of LABs/CLBs: 1563 Number of Logic Elements/Cells: 25000 Total RAM Bits: 691200 Voltage - Supply: 2.85V ~ 3.465V Package / Case: 144-LQFP Exposed Pad Supplier Device Package: 144-EQFP (20x20) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 967142,544-3561,10M2 5SCE144I7G-ND

Win Source Part Number: 1170148-10M25SCE144I7G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 101
Number of LABs/CLBs: 1563
Number of Logic Elements/Cells: 25000
Total RAM Bits: 691200
Voltage - Supply: 2.85V ~ 3.465V
Package / Case: 144-LQFP Exposed Pad
Supplier Device Package: 144-EQFP (20x20)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 967142,544-3561,10M25SCE144I7G-ND

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-10M25SCE144I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-10M25SCE144I7G
1.2V FPGA Programmable Logic Device 696-10M25SCE144I7G
FPGA MAX 10 Family 25000 Cells 55nm Technology 1.2V 144-Pin EQFP EP Product overview: 10M25SCE144I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M25SCE144I7G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 25000 Cells 55nm Technology 1.2V 144-Pin EQFP EP Product overview: 10M25SCE144I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M25SCE144I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3561-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3561-ND
FPGAs (Field Programmable Gate Array) 544-3561-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad

MAX® 10 Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M25SCE144I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M25SCE144I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M25SCE144I7G
IC FPGA 101 I/O 144EQFP

IC FPGA 101 I/O 144EQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M25SCE144I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M25SCE144I7G
FPGAs (Field Programmable Gate Array) 10M25SCE144I7G
IC FPGA 101 I/O 144EQFP

IC FPGA 101 I/O 144EQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M25SCE144I7G
FPGA - Field Programmable Gate Array 10M25SCE144I7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M25SCE144I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M25SCE144I7G
Embedded - FPGAs (Field Programmable Gate Array) 10M25SCE144I7G
IC FPGA 101 I/O 144EQFP

IC FPGA 101 I/O 144EQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M25SCE144I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M25SCE144I7G
FPGAs (Field Programmable Gate Array) 10M25SCE144I7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad

MAX® 10 Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1170148-10M25SCE144I7G 696-10M25SCE144I7G 544-3561-ND 10M25SCE144I7G 10M25SCE144I7G 10M25SCE144I7G 10M25SCE144I7G 10M25SCE144I7G
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 25000 25000 25000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 2.85V ~ 3.465V Other; 3 V, 3.3 V Other Other; 2.85V ~ 3.465V Other; 2.85V ~ 3.465V
Package Type Other; Tray LFQP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad
Internal Frequency 450 MHz
Unlock Full Specs
to access all available technical data