Intel Corporation FPGAs (Field Programmable Gate Array) 1SG280HN2F43E2VGS3

Description
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1SG280HN2F43E2VGS3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1SG280HN2F43E2VGS3-ND
FPGAs (Field Programmable Gate Array) 544-1SG280HN2F43E2VGS3-ND
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA

Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1352934-1SG280HN2F43E2VGS3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1352934-1SG280HN2F43E2VGS3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1352934-1SG280HN2F43E2VGS3
Win Source Part Number: 1352934-1SG280HN2F43 E2VGS3 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® 10 GX Package: Tray Product Status: Active Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1760-FBGA (42.5x42.5) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 0.77V ~ 0.97V Number of Logic Elements/Cells: 2800000 Number of I/O: 688 Number of LABs/CLBs: 350000

Win Source Part Number: 1352934-1SG280HN2F43E2VGS3
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Stratix® 10 GX
Package: Tray
Product Status: Active
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1760-FBGA (42.5x42.5)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 0.77V ~ 0.97V
Number of Logic Elements/Cells: 2800000
Number of I/O: 688
Number of LABs/CLBs: 350000

Buy Now Datasheet
FPGA Programmable Logic Device - 696-1SG280HN2F43E2VGS3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-1SG280HN2F43E2VGS3
FPGA Programmable Logic Device 696-1SG280HN2F43E2VGS3
IC FPGA 688 I/O 1760FBGA Product overview: 1SG280HN2F43E2VGS3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-1SG280HN2F43E2VG S3 can be used for catalog matching and distributor lookup.

IC FPGA 688 I/O 1760FBGA Product overview: 1SG280HN2F43E2VGS3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-1SG280HN2F43E2VGS3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 1SG280HN2F43E2VGS3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
1SG280HN2F43E2VGS3
FPGAs (Field Programmable Gate Array) 1SG280HN2F43E2VGS3
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA

Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 1SG280HN2F43E2VGS3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
1SG280HN2F43E2VGS3
Embedded - FPGAs (Field Programmable Gate Array) 1SG280HN2F43E2VGS3
IC FPGA 688 I/O 1760FBGA

IC FPGA 688 I/O 1760FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1SG280HN2F43E2VGS3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1SG280HN2F43E2VGS3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1SG280HN2F43E2VGS3
IC FPGA 688 I/O 1760FBGA

IC FPGA 688 I/O 1760FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1SG280HN2F43E2VGS3-ND 1352934-1SG280HN2F43E2VGS3 696-1SG280HN2F43E2VGS3 1SG280HN2F43E2VGS3 1SG280HN2F43E2VGS3 1SG280HN2F43E2VGS3
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA Other; Tray Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data