DigiKey Datasheets for Memory Chips

Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more

Page: 1 10 20 30 37 38 39 40 41 42 43
Product Name Notes
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-SOIC
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 32-PLCC (11.43x13.97)
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (11.43x13.97)
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-PDIP
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-SOIC
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (11.43x13.97)
EEPROM Memory IC 512Kb (64K x 8) Parallel 120ns 32-PLCC (11.43x13.97)
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 28-PDIP
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 32-PLCC (11.43x13.97)
EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 28-CerDip
EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 28-PDIP
EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 32-PLCC (11.43x13.97)
IC DRAM 128MBIT LVTTL 54TFBGA
IC DRAM 128MBIT LVTTL 54TSOP II
IC DRAM 256MBIT LVTTL 54TFBGA
IC DRAM 256MBIT LVTTL 90TFBGA
IC DRAM 256MBIT PAR 54TFBGA
IC DRAM 256MBIT PAR 54TSOP II
IC DRAM 512MBIT PAR 54VFBGA
IC DRAM 64MBIT LVTTL 54TFBGA
IC DRAM 64MBIT PAR 54TSOP II
IC EEPROM 256KBIT PAR 32PLCC
IC EEPROM 256KBIT PARALLEL 28DIP
IC EEPROM 64KBIT PAR 28SOIC
IC EEPROM 64KBIT PARALLEL 28DIP
IC EEPROM 64KBIT PARALLEL 32PLCC
Memory IC
NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 35ns 28-SOIC
NVSRAM (Non-Volatile SRAM) Memory IC 256b (16 x 16) SPI 1MHz 8-PDIP
NVSRAM (Non-Volatile SRAM) Memory IC 256b (16 x 16) SPI 1MHz 8-SOIC
NVSRAM (Non-Volatile SRAM) Memory IC 4Kb (512 x 8) Parallel 150ns 28-PDIP
SDRAM - Mobile LPDDR2-S4B Memory IC 2Gb (128M x 16) HSUL_12 400MHz 134-VFBGA (10x11.5)
SDRAM - Mobile LPDDR2-S4B Memory IC 2Gb (128M x 16) HSUL_12 533MHz 134-VFBGA (10x11.5)
SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 133MHz 5.4ns 90-VFBGA (8x13)
SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 90-VFBGA (8x13)
SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x9)
SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 166MHz 5.4ns 54-VFBGA (8x9)
SDRAM - Mobile LPSDR Memory IC 256Mb (16M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x9)
SDRAM - Mobile LPSDR Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-VFBGA (8x9)
SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 133MHz 5.4ns 90-VFBGA (8x13)
SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 166MHz 5.4ns 90-VFBGA (8x13)
SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) LVCMOS 166MHz 5ns 90-VFBGA (8x13)
SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)
SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) LVCMOS 166MHz 5ns 54-VFBGA (8x9)
SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-VFBGA (8x9)
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5ns 90-TFBGA (8x13)
SDRAM Memory IC 128Mb (8M x 16) LVTTL 200MHz 4.5ns 54-TSOP II
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5ns 54-TSOP II
SDRAM Memory IC 128Mb (8M x 16) Parallel 200MHz 4.5ns 54-TSOP II
SDRAM Memory IC 16Mb (1M x 16) LVTTL 143MHz 5ns 50-TSOP II
SDRAM Memory IC 16Mb (1M x 16) LVTTL 143MHz 5ns 60-VFBGA (6.4x10.1)
SDRAM Memory IC 16Mb (1M x 16) LVTTL 200MHz 4.5ns 60-VFBGA (6.4x10.1)
SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5ns 50-TSOP II
SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5ns 60-VFBGA (6.4x10.1)
SDRAM Memory IC 16Mb (1M x 16) Parallel 200MHz 4.5ns 50-TSOP II
SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.4ns 90-TFBGA (8x13)
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 54-TSOP II
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 90-TFBGA (8x13)
SDRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 5ns 54-TSOP II
SDRAM Memory IC 64Mb (2M x 32) LVTTL 166MHz 5ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5ns 90-TFBGA (8x13)
SDRAM Memory IC 64Mb (4M x 16) LVTTL 166MHz 5ns 54-TFBGA (8x8)
SDRAM Memory IC 64Mb (4M x 16) LVTTL 166MHz 5ns 60-VFBGA (6.4x10.1)
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5ns 54-TFBGA (8x8)
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5ns 54-TSOP II
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5ns 60-VFBGA (6.4x10.1)
SDRAM Memory IC 64Mb (4M x 16) Parallel 200MHz 5ns 54-TSOP II

<< Prev