NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 35ns 28-SOIC
IC NVSRAM 16KBIT PARALLEL 28SOIC Product overview: X20C16SI-35 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X20C16SI-35 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1280738-X20C16SI-35
Packaging: Tube
Mounting Style: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 35ns
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: NVSRAM
Manufacturer Homepage: www.xicor.com
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: X20C16
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
IC NVSRAM 16KBIT PARALLEL 28SOIC
IC NVSRAM 16KBIT PARALLEL 28SOIC
NVSRAM (Non-Volatile SRAM) Memory IC 16Kbit Parallel 35 ns 28-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | X20C16SI-35-ND | 774-X20C16SI-35 | 1280738-X20C16SI-35 | X20C16SI-35 | X20C16SI-35 | X20C16SI-35 |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - X20C16SI-35 | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | NVRAM; NVSRAM | NVSRAM; Non-Volatile; SRAM Chip | Non-Volatile; SRAM Chip | NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; Tube | SOIC | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |