NVSRAM (Non-Volatile SRAM) Memory IC 256b (16 x 16) SPI 1MHz 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 057517-X24C44SI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 256b (16 x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: NVSRAM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC NVSRAM 256BIT SPI 1MHZ 8SOIC Product overview: X24C44SI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256BIT, 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256BIT, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X24C44SI can be used for catalog matching and distributor lookup.
NVSRAM (Non-Volatile SRAM) Memory IC 256bit SPI 1 MHz 8-SOIC
IC NVSRAM 256B SPI 1MHZ 8SOIC
IC NVSRAM 256B SPI 1MHZ 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | X24C44SI-ND | 057517-X24C44SI | 774-X24C44SI | X24C44SI | X24C44SI | X24C44SI |
| Product Name | Memory | Memory - SRAM - X24C44SI | 256BIT 1MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | NVRAM; NVSRAM | NVSRAM; SRAM Chip | NVSRAM; Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |