SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-VFBGA (8x9)
IC DRAM 512MBIT PAR 54VFBGA
IC DRAM 512MBIT PAR 54VFBGA
SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 166 MHz 5 ns 54-VFBGA (8x9)
IC DRAM 512MBIT PARALLEL 54VFBGA
IC DRAM 512MBIT PARALLEL 54VFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W989D6DBGX6ITR-ND | W989D6DBGX6I TR | W989D6DBGX6I TR | W989D6DBGX6I TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 54-TFBGA | BGA; 54-TFBGA | BGA |