The X28HC64 is an 8k x 8 EEPROM, fabricated with Intersil’s proprietary, high performance, floating gate CMOS technology. Like all Intersil programmable nonvolatile memories, the X28HC64 is a 5V only device. It features the JEDEC approved pinout for byte-wide memories, compatible with industry standard RAMs.
The X28HC64 supports a 64-byte page write operation, effectively providing a 32µs/byte write cycle, and enabling the entire memory to be typically written in 0.25 seconds. The X28HC64 also features span style="text-decorati
Intersil EEPROMs are designed and tested for applications requiring extended endurance. Inherent data retention is greater than 100 years.
IC EEPROM 8KX8 5V CMOS 28 DIP
64k, 8k x 8 Bit; 5 Volt, Byte Alterable EEPROM; PDIP28, PLCC32, SOIC28; Temp Range: See Datasheet
| Renesas Electronics Corporation | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | X28HC64PIZ-12 | X28HC64PIZ-12-ND | 391-X28HC64PIZ-12 |
| Product Name | 64k, 8k x 8 Bit; 5 Volt, Byte Alterable EEPROM | Memory | 64k, 8k x 8 Bit; 5 Volt, Byte Alterable EEPROM; PDIP28, PLCC32, SOIC28; Temp Range: See Datasheet |
| Memory Category | EEPROM | EEPROM |