SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) LVCMOS 166MHz 5ns 54-VFBGA (8x9)
SDRAM - Mobile LPSDR Memory IC 512Mbit LVCMOS 166 MHz 5 ns 54-VFBGA (8x9)
512MB LPSDR, X16, 166MHZ, 46NM
512MB LPSDR, X16, 166MHZ, 46NM
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W989D6DBGX6ETR-ND | W989D6DBGX6E TR | W989D6DBGX6E TR | W989D6DBGX6E TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 54-TFBGA | BGA; 54-TFBGA | BGA |