SDRAM Memory IC 16Mb (1M x 16) LVTTL 200MHz 4.5ns 60-VFBGA (6.4x10.1)
SDRAM Memory IC 16Mbit LVTTL 200 MHz 4.5 ns 60-VFBGA (6.4x10.1)
16MB, SDR SDRAM, 200MHZ
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W9816G6JB-5-ND | W9816G6JB-5 | W9816G6JB-5 | W9816G6JB-5 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | 60-TFBGA | BGA; 60-TFBGA | BGA |