SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 166MHz 5.4ns 90-VFBGA (8x13)
IC DRAM 256MBIT PARALLEL 90VFBGA
IC DRAM 256MBIT PARALLEL 90VFBGA
SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 166 MHz 5.4 ns 90-VFBGA (8x13)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W988D2FBJX6ITR-ND | W988D2FBJX6I TR | W988D2FBJX6I TR | W988D2FBJX6I TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 90-TFBGA | BGA | BGA; 90-TFBGA |