Renesas Electronics Corporation 256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM X28HC256JIZ-12

Description
The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decorati on: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down. Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years
Request a Quote Datasheet
Description
The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decorati on: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down. Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM - X28HC256JIZ-12 - Renesas Electronics Corporation
Milpitas, CA, USA
256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM
X28HC256JIZ-12
256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM X28HC256JIZ-12
The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decorati on: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down. Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years

The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory.
The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decoration: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down.
Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years

Supplier's Site Datasheet
Memory - X28HC256JIZ-12-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory - EEPROM - X28HC256JIZ-12 - 939158-X28HC256JIZ-12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - X28HC256JIZ-12
939158-X28HC256JIZ-12
Memory - EEPROM - X28HC256JIZ-12 939158-X28HC256JIZ-12
Manufacturer: Renesas Electronics America Win Source Part Number: 939158-X28HC256JIZ-1 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 120 ns 32-PLCC (11.43x13.97) Package: 32-LCC (J-Lead) Package: Tube Mounting: Surface Mount Family Name: X28HC256 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Renesas Electronics America
Win Source Part Number: 939158-X28HC256JIZ-12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 120 ns 32-PLCC (11.43x13.97)
Package: 32-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Family Name: X28HC256
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x13.97)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory IC and Storage Component - 774-X28HC256JIZ-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-X28HC256JIZ-12
Memory IC and Storage Component 774-X28HC256JIZ-12
IC EEPROM 256KBIT PAR 32PLCC Product overview: X28HC256JIZ-12 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC256JIZ-12 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 32PLCC Product overview: X28HC256JIZ-12 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC256JIZ-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - X28HC256JIZ-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
X28HC256JIZ-12
Integrated Circuits (ICs) - Memory X28HC256JIZ-12
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site Datasheet
Memory - X28HC256JIZ-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 120 ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 256Kbit Parallel 120 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number X28HC256JIZ-12 X28HC256JIZ-12-ND 939158-X28HC256JIZ-12 774-X28HC256JIZ-12 X28HC256JIZ-12 X28HC256JIZ-12 X28HC256JIZ-12
Product Name 256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM Memory Memory - EEPROM - X28HC256JIZ-12 Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 90 ns 120 ns 120 ns 120 ns 120 ns
Package Type PDIP28, PLCC32, SOIC28 PLCC; 32-LCC (J-Lead) PLCC; 32-PLCC (11.43x13.97) Tube 32-LCC (J-Lead)
Operating Current 60 mA 60 mA
Standby Current 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 593153-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71256SA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details