Renesas Electronics Corporation Memory X28HC256J-90

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - X28HC256J-90-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory IC and Storage Component - 774-X28HC256J-90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-X28HC256J-90
Memory IC and Storage Component 774-X28HC256J-90
IC EEPROM 256KBIT PAR 32PLCC Product overview: X28HC256J-90 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC256J-90 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 32PLCC Product overview: X28HC256J-90 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC256J-90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - X28HC256J-90 - 1280919-X28HC256J-90 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - X28HC256J-90
1280919-X28HC256J-90
Memory - EEPROM - X28HC256J-90 1280919-X28HC256J-90
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280919-X28HC256J-90 Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 90ns Categories: Integrated Circuits Supplier Device Package: 32-PLCC (11.43x13.97) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: EEPROM Manufacturer Homepage: www.xicor.com Write Cycle Time - Word, Page: 5ms Memory Interface: Parallel Manufacturer Package: 32-LCC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: X28HC256 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1280919-X28HC256J-90
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Supplier Device Package: 32-PLCC (11.43x13.97)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: EEPROM
Manufacturer Homepage: www.xicor.com
Write Cycle Time - Word, Page: 5ms
Memory Interface: Parallel
Manufacturer Package: 32-LCC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: X28HC256
Manufacturer Pack Quantity: 30
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Memory - X28HC256J-90 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 256Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - X28HC256J-90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
X28HC256J-90
Integrated Circuits (ICs) - Memory X28HC256J-90
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site Datasheet
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number X28HC256J-90-ND 774-X28HC256J-90 1280919-X28HC256J-90 X28HC256J-90 X28HC256J-90 X28HC256J-90 X28HC256J-90
Product Name Memory Memory IC and Storage Component Memory - EEPROM - X28HC256J-90 Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-LCC (J-Lead) Tube 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00051729 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C01 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details