IC DRAM 512MBIT LVCMOS 54VFBGA Product overview: W989D6DBGX6E from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W989D6DBGX6E can be used for catalog matching and distributor lookup.
Win Source Part Number: 944802-W989D6DBGX6E
Series: *
Categories: Memory
SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) LVCMOS 166MHz 5ns 54-VFBGA (8x9)
512MB LPSDR, X16, 166MHZ, 46NM
SDRAM - Mobile LPSDR Memory IC 512Mbit LVCMOS 166 MHz 5 ns 54-VFBGA (8x9)
IC DRAM 512MBIT LVCMOS 54VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W989D6DBGX6E | 944802-W989D6DBGX6E | 256-W989D6DBGX6E-ND | W989D6DBGX6E | W989D6DBGX6E | W989D6DBGX6E |
| Product Name | Memory IC and Storage Component | Memory - Unclassified Memory - W989D6DBGX6E | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 6 ns | 5 ns | 5 ns | |||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Number of Words | 8000 k |