Renesas Electronics Corporation 64k, 8k x 8 Bit; 5 Volt, Byte Alterable EEPROM X28HC64SIZ-12

Description
The X28HC64 is an 8k x 8 EEPROM, fabricated with Intersil’s proprietary, high performance, floating gate CMOS technology. Like all Intersil programmable nonvolatile memories, the X28HC64 is a 5V only device. It features the JEDEC approved pinout for byte-wide memories, compatible with industry standard RAMs. The X28HC64 supports a 64-byte page write operation, effectively providing a 32µs/byte write cycle, and enabling the entire memory to be typically written in 0.25 seconds. The X28HC64 also features span style="text-decorati on: overline"DATA/span Polling and Toggle Bit Polling, two methods providing early end of write detection. In addition, the X28HC64 includes a user-optional software data protection mode that further enhances Intersil’s hardware write protect capability. Intersil EEPROMs are designed and tested for applications requiring extended endurance. Inherent data retention is greater than 100 years.
Request a Quote Datasheet
Description
The X28HC64 is an 8k x 8 EEPROM, fabricated with Intersil’s proprietary, high performance, floating gate CMOS technology. Like all Intersil programmable nonvolatile memories, the X28HC64 is a 5V only device. It features the JEDEC approved pinout for byte-wide memories, compatible with industry standard RAMs. The X28HC64 supports a 64-byte page write operation, effectively providing a 32µs/byte write cycle, and enabling the entire memory to be typically written in 0.25 seconds. The X28HC64 also features span style="text-decorati on: overline"DATA/span Polling and Toggle Bit Polling, two methods providing early end of write detection. In addition, the X28HC64 includes a user-optional software data protection mode that further enhances Intersil’s hardware write protect capability. Intersil EEPROMs are designed and tested for applications requiring extended endurance. Inherent data retention is greater than 100 years.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64k, 8k x 8 Bit; 5 Volt, Byte Alterable EEPROM - X28HC64SIZ-12 - Renesas Electronics Corporation
Milpitas, CA, USA
64k, 8k x 8 Bit; 5 Volt, Byte Alterable EEPROM
X28HC64SIZ-12
64k, 8k x 8 Bit; 5 Volt, Byte Alterable EEPROM X28HC64SIZ-12
The X28HC64 is an 8k x 8 EEPROM, fabricated with Intersil’s proprietary, high performance, floating gate CMOS technology. Like all Intersil programmable nonvolatile memories, the X28HC64 is a 5V only device. It features the JEDEC approved pinout for byte-wide memories, compatible with industry standard RAMs. The X28HC64 supports a 64-byte page write operation, effectively providing a 32µs/byte write cycle, and enabling the entire memory to be typically written in 0.25 seconds. The X28HC64 also features span style="text-decorati on: overline"DATA/span Polling and Toggle Bit Polling, two methods providing early end of write detection. In addition, the X28HC64 includes a user-optional software data protection mode that further enhances Intersil’s hardware write protect capability. Intersil EEPROMs are designed and tested for applications requiring extended endurance. Inherent data retention is greater than 100 years.

The X28HC64 is an 8k x 8 EEPROM, fabricated with Intersil’s proprietary, high performance, floating gate CMOS technology. Like all Intersil programmable nonvolatile memories, the X28HC64 is a 5V only device. It features the JEDEC approved pinout for byte-wide memories, compatible with industry standard RAMs.
The X28HC64 supports a 64-byte page write operation, effectively providing a 32µs/byte write cycle, and enabling the entire memory to be typically written in 0.25 seconds. The X28HC64 also features span style="text-decoration: overline"DATA/span Polling and Toggle Bit Polling, two methods providing early end of write detection. In addition, the X28HC64 includes a user-optional software data protection mode that further enhances Intersil’s hardware write protect capability.
Intersil EEPROMs are designed and tested for applications requiring extended endurance. Inherent data retention is greater than 100 years.

Supplier's Site Datasheet
Memory - 20-X28HC64SIZ-12-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 64KBIT PAR 28SOIC

IC EEPROM 64KBIT PAR 28SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-X28HC64SIZ-12
Memory IC and Storage Component 774-X28HC64SIZ-12
8K X 8 EEPROM,HIGH SPEED,CMOS,28 Product overview: X28HC64SIZ-12 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC64SIZ-12 can be used for catalog matching and distributor lookup.

8K X 8 EEPROM,HIGH SPEED,CMOS,28 Product overview: X28HC64SIZ-12 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC64SIZ-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - X28HC64SIZ-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 120 ns 28-SOIC

EEPROM Memory IC 64Kbit Parallel 120 ns 28-SOIC

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
X28HC64SIZ-12
Integrated Circuits (ICs) - Memory - Memory X28HC64SIZ-12
8K X 8 EEPROM,HIGH SPEED,CMOS,28

8K X 8 EEPROM,HIGH SPEED,CMOS,28

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number X28HC64SIZ-12 20-X28HC64SIZ-12-ND 774-X28HC64SIZ-12 X28HC64SIZ-12 X28HC64SIZ-12
Product Name 64k, 8k x 8 Bit; 5 Volt, Byte Alterable EEPROM Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 70 ns 120 ns 120 ns
Package Type PDIP28, PLCC32, SOIC28 SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; Tube SOIC; 28-SOIC (0.295\", 7.50mm Width)
Operating Current 40 mA 40 mA
Standby Current 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-20/P230 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Memory - 589286-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details