Renesas Electronics Corporation 64k, 8k x 8 Bit; 5 Volt, Byte Alterable EEPROM X28HC64JIZ-90

Description
The X28HC64 is an 8k x 8 EEPROM, fabricated with Intersil’s proprietary, high performance, floating gate CMOS technology. Like all Intersil programmable nonvolatile memories, the X28HC64 is a 5V only device. It features the JEDEC approved pinout for byte-wide memories, compatible with industry standard RAMs. The X28HC64 supports a 64-byte page write operation, effectively providing a 32µs/byte write cycle, and enabling the entire memory to be typically written in 0.25 seconds. The X28HC64 also features span style="text-decorati on: overline"DATA/span Polling and Toggle Bit Polling, two methods providing early end of write detection. In addition, the X28HC64 includes a user-optional software data protection mode that further enhances Intersil’s hardware write protect capability. Intersil EEPROMs are designed and tested for applications requiring extended endurance. Inherent data retention is greater than 100 years.
Request a Quote Datasheet
Description
The X28HC64 is an 8k x 8 EEPROM, fabricated with Intersil’s proprietary, high performance, floating gate CMOS technology. Like all Intersil programmable nonvolatile memories, the X28HC64 is a 5V only device. It features the JEDEC approved pinout for byte-wide memories, compatible with industry standard RAMs. The X28HC64 supports a 64-byte page write operation, effectively providing a 32µs/byte write cycle, and enabling the entire memory to be typically written in 0.25 seconds. The X28HC64 also features span style="text-decorati on: overline"DATA/span Polling and Toggle Bit Polling, two methods providing early end of write detection. In addition, the X28HC64 includes a user-optional software data protection mode that further enhances Intersil’s hardware write protect capability. Intersil EEPROMs are designed and tested for applications requiring extended endurance. Inherent data retention is greater than 100 years.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64k, 8k x 8 Bit; 5 Volt, Byte Alterable EEPROM - X28HC64JIZ-90 - Renesas Electronics Corporation
Milpitas, CA, USA
64k, 8k x 8 Bit; 5 Volt, Byte Alterable EEPROM
X28HC64JIZ-90
64k, 8k x 8 Bit; 5 Volt, Byte Alterable EEPROM X28HC64JIZ-90
The X28HC64 is an 8k x 8 EEPROM, fabricated with Intersil’s proprietary, high performance, floating gate CMOS technology. Like all Intersil programmable nonvolatile memories, the X28HC64 is a 5V only device. It features the JEDEC approved pinout for byte-wide memories, compatible with industry standard RAMs. The X28HC64 supports a 64-byte page write operation, effectively providing a 32µs/byte write cycle, and enabling the entire memory to be typically written in 0.25 seconds. The X28HC64 also features span style="text-decorati on: overline"DATA/span Polling and Toggle Bit Polling, two methods providing early end of write detection. In addition, the X28HC64 includes a user-optional software data protection mode that further enhances Intersil’s hardware write protect capability. Intersil EEPROMs are designed and tested for applications requiring extended endurance. Inherent data retention is greater than 100 years.

The X28HC64 is an 8k x 8 EEPROM, fabricated with Intersil’s proprietary, high performance, floating gate CMOS technology. Like all Intersil programmable nonvolatile memories, the X28HC64 is a 5V only device. It features the JEDEC approved pinout for byte-wide memories, compatible with industry standard RAMs.
The X28HC64 supports a 64-byte page write operation, effectively providing a 32µs/byte write cycle, and enabling the entire memory to be typically written in 0.25 seconds. The X28HC64 also features span style="text-decoration: overline"DATA/span Polling and Toggle Bit Polling, two methods providing early end of write detection. In addition, the X28HC64 includes a user-optional software data protection mode that further enhances Intersil’s hardware write protect capability.
Intersil EEPROMs are designed and tested for applications requiring extended endurance. Inherent data retention is greater than 100 years.

Supplier's Site Datasheet
Memory - X28HC64JIZ-90-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory - EEPROM - X28HC64JIZ-90 - 939159-X28HC64JIZ-90 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - X28HC64JIZ-90
939159-X28HC64JIZ-90
Memory - EEPROM - X28HC64JIZ-90 939159-X28HC64JIZ-90
Manufacturer: Renesas Electronics America Win Source Part Number: 939159-X28HC64JIZ-90 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) Parallel 90 ns 32-PLCC (11.43x13.97) Package: 32-LCC (J-Lead) Package: Tube Mounting: Surface Mount Family Name: X28HC64 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Renesas Electronics America
Win Source Part Number: 939159-X28HC64JIZ-90
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) Parallel 90 ns 32-PLCC (11.43x13.97)
Package: 32-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Family Name: X28HC64
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x13.97)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory IC and Storage Component - 774-X28HC64JIZ-90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-X28HC64JIZ-90
Memory IC and Storage Component 774-X28HC64JIZ-90
IC EEPROM 64KBIT PARALLEL 32PLCC Product overview: X28HC64JIZ-90 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC64JIZ-90 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT PARALLEL 32PLCC Product overview: X28HC64JIZ-90 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC64JIZ-90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 64KBIT PARALLEL 32PLCC

IC EEPROM 64KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - X28HC64JIZ-90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
X28HC64JIZ-90
Integrated Circuits (ICs) - Memory X28HC64JIZ-90
IC EEPROM 64KBIT PARALLEL 32PLCC

IC EEPROM 64KBIT PARALLEL 32PLCC

Supplier's Site
Memory - X28HC64JIZ-90 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 64Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number X28HC64JIZ-90 X28HC64JIZ-90-ND 939159-X28HC64JIZ-90 774-X28HC64JIZ-90 X28HC64JIZ-90 X28HC64JIZ-90 X28HC64JIZ-90
Product Name 64k, 8k x 8 Bit; 5 Volt, Byte Alterable EEPROM Memory Memory - EEPROM - X28HC64JIZ-90 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 70 ns 90 ns 90 ns 90 ns 90 ns
Package Type PDIP28, PLCC32, SOIC28 PLCC; 32-LCC (J-Lead) PLCC; 32-PLCC (11.43x13.97) Tube 32-LCC (J-Lead)
Operating Current 40 mA
Standby Current 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8670601LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 8 kbits
View Details
Memory - 585600-006-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details