The X28HC64 is an 8k x 8 EEPROM, fabricated with Intersil’s proprietary, high performance, floating gate CMOS technology. Like all Intersil programmable nonvolatile memories, the X28HC64 is a 5V only device. It features the JEDEC approved pinout for byte-wide memories, compatible with industry standard RAMs.
The X28HC64 supports a 64-byte page write operation, effectively providing a 32µs/byte write cycle, and enabling the entire memory to be typically written in 0.25 seconds. The X28HC64 also features span style="text-decorati
Intersil EEPROMs are designed and tested for applications requiring extended endurance. Inherent data retention is greater than 100 years.
IC EEPROM 64KBIT PARALLEL 32PLCC Product overview: X28HC64JIZ-12 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC64JIZ-12 can be used for catalog matching and distributor lookup.
Win Source Part Number: 996666-X28HC64JIZ-12
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 120 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (11.43x13.97)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 5ms
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Renesas Electronics America Inc
Other Names: Q3689543A,Q11338466
Base Product Number: X28HC64
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 32-PLCC (11.43x13.97)
EEPROM Memory IC 64Kbit Parallel 120 ns 32-PLCC (11.43x13.97)
IC EEPROM 64KBIT 120NS 32PLCC
IC EEPROM 64KBIT 120NS 32PLCC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | X28HC64JIZ-12 | 774-X28HC64JIZ-12 | 996666-X28HC64JIZ-12 | X28HC64JIZ-12-ND | X28HC64JIZ-12 | X28HC64JIZ-12 | X28HC64JIZ-12 |
| Product Name | 64k, 8k x 8 Bit; 5 Volt, Byte Alterable EEPROM | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 70 ns | 120 ns | 120 ns | 120 ns | 120 ns | 120 ns | |
| Package Type | PDIP28, PLCC32, SOIC28 | Tube | PLCC; 32-LCC (J-Lead) | 32-LCC (J-Lead) | 32-LCC (J-Lead) | ||
| Operating Current | 40 mA | 40 mA | |||||
| Standby Current | 0.2000 mA |