Renesas Electronics Corporation Memory X28HC64J-90

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - X28HC64J-90-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory - EEPROM - X28HC64J-90 - 1280946-X28HC64J-90 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - X28HC64J-90
1280946-X28HC64J-90
Memory - EEPROM - X28HC64J-90 1280946-X28HC64J-90
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280946-X28HC64J-90 Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64kb Access Time: 90ns Categories: Integrated Circuits Supplier Device Package: 32-PLCC (11.43x13.97) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: EEPROM Manufacturer Homepage: www.xicor.com Write Cycle Time - Word, Page: 5ms Memory Interface: Parallel Manufacturer Package: 32-LCC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: X28HC64 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1280946-X28HC64J-90
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64kb
Access Time: 90ns
Categories: Integrated Circuits
Supplier Device Package: 32-PLCC (11.43x13.97)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: EEPROM
Manufacturer Homepage: www.xicor.com
Write Cycle Time - Word, Page: 5ms
Memory Interface: Parallel
Manufacturer Package: 32-LCC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: X28HC64
Manufacturer Pack Quantity: 30
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Memory IC and Storage Component - 774-X28HC64J-90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-X28HC64J-90
Memory IC and Storage Component 774-X28HC64J-90
IC EEPROM 64KBIT PARALLEL 32PLCC Product overview: X28HC64J-90 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC64J-90 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT PARALLEL 32PLCC Product overview: X28HC64J-90 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC64J-90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - X28HC64J-90 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 64Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory - X28HC64J-90 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 64Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - X28HC64J-90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
X28HC64J-90
Integrated Circuits (ICs) - Memory X28HC64J-90
IC EEPROM 64KBIT PARALLEL 32PLCC

IC EEPROM 64KBIT PARALLEL 32PLCC

Supplier's Site
IC EEPROM 64KBIT PARALLEL 32PLCC

IC EEPROM 64KBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number X28HC64J-90-ND 1280946-X28HC64J-90 774-X28HC64J-90 X28HC64J-90 X28HC64J-90 X28HC64J-90
Product Name Memory Memory - EEPROM - X28HC64J-90 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-LCC (J-Lead) Tube 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71024S12TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details