Renesas Electronics Corporation 256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM X28HC256JIZ-15

Description
The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decorati on: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down. Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years
Request a Quote Datasheet
Description
The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decorati on: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down. Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM - X28HC256JIZ-15 - Renesas Electronics Corporation
Milpitas, CA, USA
256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM
X28HC256JIZ-15
256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM X28HC256JIZ-15
The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decorati on: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down. Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years

The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory.
The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decoration: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down.
Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years

Supplier's Site Datasheet
Integrated Circuits (ICs) -Memory -Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Memory -Memory
Integrated Circuits (ICs) -Memory -Memory
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) -Memory -Memory Package: Tube Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Base Product Number: X28HC256 Product Status: Active

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) -Memory -Memory
Package: Tube
Voltage - Supply: 4.5V ~ 5.5V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (11.43x13.97)
Base Product Number: X28HC256
Product Status: Active

Buy Now Datasheet
Memory IC and Storage Component - 774-X28HC256JIZ-15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-X28HC256JIZ-15
Memory IC and Storage Component 774-X28HC256JIZ-15
IC EEPROM 256KBIT PAR 32PLCC Product overview: X28HC256JIZ-15 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC256JIZ-15 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 32PLCC Product overview: X28HC256JIZ-15 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC256JIZ-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - X28HC256JIZ-15-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site Datasheet
Memory - X28HC256JIZ-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 150 ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 256Kbit Parallel 150 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory - X28HC256JIZ-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 150 ns 44-PLCC (16.6x16.6)

EEPROM Memory IC 256Kbit Parallel 150 ns 44-PLCC (16.6x16.6)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
X28HC256JIZ-15
Integrated Circuits (ICs) - Memory - Memory X28HC256JIZ-15
IC EEPROM 256KBIT PAR 44PLCC

IC EEPROM 256KBIT PAR 44PLCC

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number X28HC256JIZ-15 774-X28HC256JIZ-15 X28HC256JIZ-15-ND X28HC256JIZ-15 X28HC256JIZ-15 X28HC256JIZ-15 X28HC256JIZ-15
Product Name 256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM Integrated Circuits (ICs) -Memory -Memory Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 90 ns 150 ns 150 ns 150 ns 150 ns
Package Type PDIP28, PLCC32, SOIC28 Tube PLCC; 32-LCC (J-Lead) 32-LCC (J-Lead) 44-LCC (J-Lead)
Operating Current 60 mA 60 mA
Standby Current 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93Z667DMQB65 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 65 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - A2C00063405 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers