Winbond Electronics Corporation America Memory W9816G6JB-5 TR

Description
SDRAM Memory IC 16Mb (1M x 16) LVTTL 200MHz 4.5ns 60-VFBGA (6.4x10.1)
Request a Quote
Description
SDRAM Memory IC 16Mb (1M x 16) LVTTL 200MHz 4.5ns 60-VFBGA (6.4x10.1)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

W9816G6JB-5 TR is a high-speed synchronous dynamic random access memory (SDRAM) from Lingto Electronic Limited, organized as 512K words vó 2 banks vó 16 bits. It operates at a clock frequency of up to 200 MHz with a CAS latency of 3, making it suitable for high-performance applications. The device supports various burst lengths (1, 2, 4, 8, and full page) and features a programmable Mode Register for optimizing performance. It operates with a power supply of 3.3V ± 0.3V and has a self-refresh capability. The memory is packaged in a VFBGA format with 60 balls, adhering to RoHS compliance. This product is ideal for applications requiring efficient memory access and high data bandwidth.

Datasheet Summary
Powered by GS/AI

W9816G6JB-5 TR is a high-speed synchronous dynamic random access memory (SDRAM) from Lingto Electronic Limited, organized as 512K words vó 2 banks vó 16 bits. It operates at a clock frequency of up to 200 MHz with a CAS latency of 3, making it suitable for high-performance applications. The device supports various burst lengths (1, 2, 4, 8, and full page) and features a programmable Mode Register for optimizing performance. It operates with a power supply of 3.3V ± 0.3V and has a self-refresh capability. The memory is packaged in a VFBGA format with 60 balls, adhering to RoHS compliance. This product is ideal for applications requiring efficient memory access and high data bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Memory - 256-W9816G6JB-5TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) LVTTL 200MHz 4.5ns 60-VFBGA (6.4x10.1)

SDRAM Memory IC 16Mb (1M x 16) LVTTL 200MHz 4.5ns 60-VFBGA (6.4x10.1)

Buy Now Datasheet
Memory - W9816G6JB-5 TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 16Mbit LVTTL 200 MHz 4.5 ns 60-VFBGA (6.4x10.1)

SDRAM Memory IC 16Mbit LVTTL 200 MHz 4.5 ns 60-VFBGA (6.4x10.1)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - W9816G6JB-5 TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W9816G6JB-5 TR
Integrated Circuits (ICs) - Memory W9816G6JB-5 TR
16MB, SDR SDRAM, 200MHZ T&R

16MB, SDR SDRAM, 200MHZ T&R

Supplier's Site
16MB, SDR SDRAM, 200MHZ T&R

16MB, SDR SDRAM, 200MHZ T&R

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 256-W9816G6JB-5TR-ND W9816G6JB-5 TR W9816G6JB-5 TR W9816G6JB-5 TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 60-TFBGA BGA; 60-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - 27C512-70WMB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 512 kbits
View Details