SDRAM Memory IC 64Mb (2M x 32) LVTTL 166MHz 5ns 86-TSOP II
IC DRAM 64MBIT LVTTL 86TSOP II Product overview: W9864G2JH-6I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W9864G2JH-6I can be used for catalog matching and distributor lookup.
Win Source Part Number: 945893-W9864G2JH-6I
Series: *
Categories: Memory
IC DRAM 64MBIT LVTTL 86TSOP II
64MB, SDR SDRAM, X32, 166MHZ, 65
SDRAM Memory IC 64Mbit LVTTL 166 MHz 5 ns 86-TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W9864G2JH-6I-ND | 774-W9864G2JH-6I | 945893-W9864G2JH-6I | W9864G2JH-6I | W9864G2JH-6I | W9864G2JH-6I |
| Product Name | Memory | Memory IC and Storage Component | Memory - SD - W9864G2JH-6I | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | "86-TFSOP (0.400"", 10.16mm Width)" | Tray | 86-TFSOP (0.400\", 10.16mm Width) | |||
| Supply Voltage | 3V ~ 3.6V | -3.3V; 3.6V; 3V ~ 3.6V | Surface Mount | 3.6V; 3V ~ 3.6V |