Renesas Electronics Corporation 256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM X28HC256JIZ-90

Description
The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decorati on: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down. Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years
Request a Quote Datasheet
Description
The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decorati on: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down. Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM - X28HC256JIZ-90 - Renesas Electronics Corporation
Milpitas, CA, USA
256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM
X28HC256JIZ-90
256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM X28HC256JIZ-90
The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decorati on: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down. Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years

The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory.
The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decoration: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down.
Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years

Supplier's Site Datasheet
Memory IC and Storage Component - 774-X28HC256JIZ-90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-X28HC256JIZ-90
Memory IC and Storage Component 774-X28HC256JIZ-90
IC EEPROM 256KBIT PAR 32PLCC Product overview: X28HC256JIZ-90 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC256JIZ-90 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 32PLCC Product overview: X28HC256JIZ-90 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC256JIZ-90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - X28HC256JIZ-90 - 735813-X28HC256JIZ-90 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - X28HC256JIZ-90
735813-X28HC256JIZ-90
Memory - EEPROM - X28HC256JIZ-90 735813-X28HC256JIZ-90
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 735813-X28HC256JIZ-9 0 Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 90ns Part Status: Preliminary Family Name: X28HC256 Categories: Integrated Circuits Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Write Cycle Time - Word, Page: 5ms Memory Interface: Parallel Manufacturer Package: 32-LCC Alternative Parts (Cross-Reference): CAT28C257NA-15; CAT28C257HNA-90T; M28256-20WKA6; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: X28HC256 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 735813-X28HC256JIZ-90
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 90ns
Part Status: Preliminary
Family Name: X28HC256
Categories: Integrated Circuits
Supplier Device Package: 32-PLCC (11.43x13.97)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Write Cycle Time - Word, Page: 5ms
Memory Interface: Parallel
Manufacturer Package: 32-LCC
Alternative Parts (Cross-Reference): CAT28C257NA-15; CAT28C257HNA-90T; M28256-20WKA6;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: X28HC256
Manufacturer Pack Quantity: 30
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Memory - X28HC256JIZ-90-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - X28HC256JIZ-90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
X28HC256JIZ-90
Integrated Circuits (ICs) - Memory X28HC256JIZ-90
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site Datasheet
Memory - X28HC256JIZ-90 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 256Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number X28HC256JIZ-90 774-X28HC256JIZ-90 735813-X28HC256JIZ-90 X28HC256JIZ-90-ND X28HC256JIZ-90 X28HC256JIZ-90 X28HC256JIZ-90
Product Name 256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM Memory IC and Storage Component Memory - EEPROM - X28HC256JIZ-90 Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns 90 ns
Package Type PDIP28, PLCC32, SOIC28 Tube PLCC; 32-LCC (J-Lead) 32-LCC (J-Lead)
Operating Current 60 mA 60 mA
Standby Current 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C128ZI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details