Win Source Part Number: 945857-W9816G6JB-7I
Series: *
Categories: Memory
IC DRAM 16MBIT LVTTL 60VFBGA Product overview: W9816G6JB-7I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W9816G6JB-7I can be used for catalog matching and distributor lookup.
SDRAM Memory IC 16Mb (1M x 16) LVTTL 143MHz 5ns 60-VFBGA (6.4x10.1)
IC DRAM 16MBIT LVTTL 60VFBGA
16MB, SDR SDRAM, 143MHZ, IND TEM
SDRAM Memory IC 16Mbit LVTTL 143 MHz 5 ns 60-VFBGA (6.4x10.1)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 945857-W9816G6JB-7I | 774-W9816G6JB-7I | 256-W9816G6JB-7I-ND | W9816G6JB-7I | W9816G6JB-7I | W9816G6JB-7I |
| Product Name | Memory - SD - W9816G6JB-7I | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 5 ns | 5 ns | 5 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Address Bus Width | 16 bits | |||||
| Package Type | BGA; Tray | 60-TFBGA | Not Verified | BGA; 60-TFBGA |