Manufacturer: Winbond Electronics
Win Source Part Number: 1280296-W988D6FBGX7E
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPSDR
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 54-VFBGA (8x9)
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: DRAM
Manufacturer Homepage: www.winbond.com
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 54-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 312
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V
SDRAM - Mobile LPSDR Memory IC 256Mb (16M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x9)
256Mb Mobile LPSDR | IC DRAM 256M PARALLEL 54VFBGA Product overview: W988D6FBGX7E from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W988D6FBGX7E can be used for catalog matching and distributor lookup.
DRAM Chip Mobile LPSDR SDRAM 256M-Bit 16Mx16 1.8V
IC DRAM 256MBIT PARALLEL 54VFBGA
IC DRAM 256MBIT PARALLEL 54VFBGA
SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-VFBGA (8x9)
IC DRAM 256MBIT PARALLEL 54VFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1280296-W988D6FBGX7E | W988D6FBGX7E-ND | 774-W988D6FBGX7E | 888-W988D6FBGX7E | W988D6FBGX7E | W988D6FBGX7E | W988D6FBGX7E | W988D6FBGX7E |
| Product Name | Memory - SDRAM - W988D6FBGX7E | Memory | 256Mb Memory IC and Storage Component | DRAM Chip Mobile LPSDR SDRAM 256M-Bit 16Mx16 1.8V | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - Mobile LPSDR; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | |
| Cycle Time | 15 ns | 15 ns | 15 ns | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.8V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V |