IC NVSRAM 4KBIT PARALLEL 28DIP Product overview: X20C04P-15 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X20C04P-15 can be used for catalog matching and distributor lookup.
NVSRAM (Non-Volatile SRAM) Memory IC 4Kb (512 x 8) Parallel 150ns 28-PDIP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1280725-X20C04P-15
Packaging: Tube
Mounting Style: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 150ns
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: NVSRAM
Manufacturer Homepage: www.xicor.com
Write Cycle Time - Word, Page: 150ns
Memory Interface: Parallel
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: X20C04
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
IC NVSRAM 4KBIT PARALLEL 28DIP
NVSRAM (Non-Volatile SRAM) Memory IC 4Kbit Parallel 150 ns 28-PDIP
IC NVSRAM 4KBIT PARALLEL 28DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-X20C04P-15 | X20C04P-15-ND | 1280725-X20C04P-15 | X20C04P-15 | X20C04P-15 | X20C04P-15 |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - X20C04P-15 | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip | NVRAM; NVSRAM | Non-Volatile; SRAM Chip | Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | NVSRAM; SRAM Chip |
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | 150 ns | |
| Cycle Time | 150 ns | 150 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |