Renesas Electronics Corporation 256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM X28HC256PIZ-12

Description
The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decorati on: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down. Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years
Request a Quote Datasheet
Description
The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decorati on: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down. Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM - X28HC256PIZ-12 - Renesas Electronics Corporation
Milpitas, CA, USA
256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM
X28HC256PIZ-12
256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM X28HC256PIZ-12
The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decorati on: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down. Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years

The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory.
The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decoration: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down.
Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years

Supplier's Site Datasheet
Memory - 20-X28HC256PIZ-12-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 256KBIT PARALLEL 28DIP

IC EEPROM 256KBIT PARALLEL 28DIP

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
X28HC256PIZ-12
Integrated Circuits (ICs) - Memory - Memory X28HC256PIZ-12
32K X 8 EEPROM,CMOS,HIGH SPEED,P

32K X 8 EEPROM,CMOS,HIGH SPEED,P

Supplier's Site
Memory - X28HC256PIZ-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 120 ns 28-PDIP

EEPROM Memory IC 256Kbit Parallel 120 ns 28-PDIP

Buy Now

Technical Specifications

  Renesas Electronics Corporation DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number X28HC256PIZ-12 20-X28HC256PIZ-12-ND X28HC256PIZ-12 X28HC256PIZ-12
Product Name 256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 90 ns 120 ns
Package Type PDIP28, PLCC32, SOIC28 DIP; "28-DIP (0.600"", 15.24mm)" 120 ns DIP; 28-DIP (0.600\", 15.24mm)
Operating Current 60 mA
Standby Current 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers